Keystone Electronics Corp. .187" Female Quick Fit Terminal 1264

Description
Part Number: 1264 Finish/Plating: Bright Tin Insulated: No Material: Brass Mounting: Crimp Tab Size: .187 [4.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 16-22 AWG
Request a Quote
Description
Part Number: 1264 Finish/Plating: Bright Tin Insulated: No Material: Brass Mounting: Crimp Tab Size: .187 [4.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 16-22 AWG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1264 is a non-insulated female quick-fit terminal for use with .187 inch (4.8 mm) male tabs, designed for wire ranges of 16-22 AWG. It is made of tinned brass, with a tab dimension of .187 inch (4.8 mm) wide by .020 inch (0.51 mm) thick and a length of .576 inch (14.6 mm). The terminal accepts barrel connectors with an inner diameter of .085 inch (2.16 mm).

Datasheet Summary
Powered by GS/AI

The 1264 is a non-insulated female quick-fit terminal for use with .187 inch (4.8 mm) male tabs, designed for wire ranges of 16-22 AWG. It is made of tinned brass, with a tab dimension of .187 inch (4.8 mm) wide by .020 inch (0.51 mm) thick and a length of .576 inch (14.6 mm). The terminal accepts barrel connectors with an inner diameter of .085 inch (2.16 mm).

Suppliers

Company
Product
Description
Supplier Links
.187
New Hyde Park, NY, USA
.187" Female Quick Fit Terminal
1264
.187" Female Quick Fit Terminal 1264
Part Number: 1264 Finish/Plating: Bright Tin Insulated: No Material: Brass Mounting: Crimp Tab Size: .187 [4.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 16-22 AWG

Part Number: 1264

  • Finish/Plating: Bright Tin
  • Insulated: No
  • Material: Brass
  • Mounting: Crimp
  • Tab Size: .187 [4.8] x .020 [.51]
  • Type: Quick Fit
  • Wire Range (AWG): 16-22 AWG
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1264-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-1264-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-1264-ND
CONN QC RCPT 16-22AWG 0.187

CONN QC RCPT 16-22AWG 0.187

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 1264 36-1264-ND
Product Name .187" Female Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors
Material Copper; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

METRIC SCREW TERMINAL (BLUE) - 7698-5 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4118-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
Features RoHS
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4120-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details