Keystone Electronics Corp. Male .187" Quick Fit Terminal 4904

Description
Part Number: 4904 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: Horizontal Tab Size: .187 [4.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Description
Part Number: 4904 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: Horizontal Tab Size: .187 [4.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4904 is a male Quick-Fit terminal for PCB mounting, made of brass with tin plating, featuring a .046 (1.2 mm) mounting hole and a .187 (4.8 mm) tab. It is UL recognized under File E201546 for compliance with NEMA2-1982-(1988) and UL310 standards.

Datasheet Summary
Powered by GS/AI

The 4904 is a male Quick-Fit terminal for PCB mounting, made of brass with tin plating, featuring a .046 (1.2 mm) mounting hole and a .187 (4.8 mm) tab. It is UL recognized under File E201546 for compliance with NEMA2-1982-(1988) and UL310 standards.

Suppliers

Company
Product
Description
Supplier Links
Male .187
New Hyde Park, NY, USA
Male .187" Quick Fit Terminal
4904
Male .187" Quick Fit Terminal 4904
Part Number: 4904 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: Horizontal Tab Size: .187 [4.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 4904

  • Current Rating: 20 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Mounting Hole: 0.046
  • Orientation: Horizontal
  • Tab Size: .187 [4.8] x .020 [.51]
  • Terminal Style: PCB Male
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4904-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-4904-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-4904-ND
CONN QC TAB 0.187 SOLDER

CONN QC TAB 0.187 SOLDER

Buy Now Datasheet
Terminal, Male Disconnect, 0.187In, Though Hole; Tab Size Metric Keystone - 62W5129 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.187In, Though Hole; Tab Size Metric Keystone
62W5129
Terminal, Male Disconnect, 0.187In, Though Hole; Tab Size Metric Keystone 62W5129
TERMINAL, MALE DISCONNECT, 0.187IN, THOUGH HOLE; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.2mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.187IN, THOUGH HOLE; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.2mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 4904 36-4904-ND 62W5129
Product Name Male .187" Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 0.187In, Though Hole; Tab Size Metric Keystone
Terminal Type Push On Terminal Standard Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1528-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Male .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3544-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
View Details