Keystone Electronics Corp. Male .250" Quick Fit Terminal Sturdi-Mount 4902

Description
Part Number: 4902 Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.067 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Description
Part Number: 4902 Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.067 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4902 is a .250 inch (6.4 mm) tab Sturdi-Mount male PCB terminal made of .032 inch (.81 mm) brass with tin plating, featuring a .067 inch (1.7 mm) mounting hole. It is designed for vertical orientation and is part of a series of quick-fit terminals with standardized tab dimensions and mounting configurations.

Datasheet Summary
Powered by GS/AI

The 4902 is a .250 inch (6.4 mm) tab Sturdi-Mount male PCB terminal made of .032 inch (.81 mm) brass with tin plating, featuring a .067 inch (1.7 mm) mounting hole. It is designed for vertical orientation and is part of a series of quick-fit terminals with standardized tab dimensions and mounting configurations.

Suppliers

Company
Product
Description
Supplier Links
Male .250
New Hyde Park, NY, USA
Male .250" Quick Fit Terminal Sturdi-Mount
4902
Male .250" Quick Fit Terminal Sturdi-Mount 4902
Part Number: 4902 Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.067 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 4902

  • Current Rating: 15 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Mounting Hole: 0.067
  • Orientation: Vertical
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Style: PCB Male
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
PC QUICK-FIT TERMINAL .032 BRASS/TIN PLATE .250
Wilmington, MA, United States
PC QUICK-FIT TERMINAL .032 BRASS/TIN PLATE .250" PCB
4902
PC QUICK-FIT TERMINAL .032 BRASS/TIN PLATE .250" PCB 4902
PC QUICK-FIT TERMINAL .032 BRASS/TIN PLATE .250" PCB

PC QUICK-FIT TERMINAL .032 BRASS/TIN PLATE .250" PCB

Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4902-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-4902-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-4902-ND
CONN QC TAB 0.250 SOLDER

CONN QC TAB 0.250 SOLDER

Buy Now Datasheet
Terminal, Male Disconnect, 0.25In, Though Hole; Tab Size Metric Keystone - 90B0630 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In, Though Hole; Tab Size Metric Keystone
90B0630
Terminal, Male Disconnect, 0.25In, Though Hole; Tab Size Metric Keystone 90B0630
TERMINAL, MALE DISCONNECT, 0.25IN, THOUGH HOLE; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.7mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25IN, THOUGH HOLE; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.7mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal; Brass; Quick-Fit; 0.067 in.; Tin; UL Recognized - 70181601 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Brass; Quick-Fit; 0.067 in.; Tin; UL Recognized
70181601
Terminal; Brass; Quick-Fit; 0.067 in.; Tin; UL Recognized 70181601
PC Quick Fit Male Terminal Tin plated PC quick fit male terminal.

PC Quick Fit Male Terminal

  • Tin plated
    PC quick fit male terminal.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 4902 4902 36-4902-ND 90B0630 70181601
Product Name Male .250" Quick Fit Terminal Sturdi-Mount PC QUICK-FIT TERMINAL .032 BRASS/TIN PLATE .250" PCB Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 0.25In, Though Hole; Tab Size Metric Keystone Terminal; Brass; Quick-Fit; 0.067 in.; Tin; UL Recognized
Terminal Type Push On Terminal Standard Splice/PCB Terminal Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

#8 Stud Lockwasher Solder Lug - 7319 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
Terminals - Turret Connectors - 36-1633-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End, Pin
Material Brass
View Details
2 suppliers
Male .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers