Keystone Electronics Corp. Round Brass Instrumentation Handle 480

Description
Part Number: 480 D Diameter: .250 (6.4) Finish/Plating: Nickel Plate Height: 1.500 [38.1] Length: 3.500 [88.9] Material: Brass Thread: 8-32
Request a Quote
Description
Part Number: 480 D Diameter: .250 (6.4) Finish/Plating: Nickel Plate Height: 1.500 [38.1] Length: 3.500 [88.9] Material: Brass Thread: 8-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 480 is a brass instrumentation handle with a diameter of 0.250 inches (6.4 mm), a height of 1.500 inches (38.1 mm), a length of 3.500 inches (88.9 mm), and an 8-32 thread. It is nickel-plated and designed for mounting with a Philips drive pan head machine screw.

Datasheet Summary
Powered by GS/AI

Part number 480 is a brass instrumentation handle with a diameter of 0.250 inches (6.4 mm), a height of 1.500 inches (38.1 mm), a length of 3.500 inches (88.9 mm), and an 8-32 thread. It is nickel-plated and designed for mounting with a Philips drive pan head machine screw.

Suppliers

Company
Product
Description
Supplier Links
Round Brass Instrumentation Handle - 480 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Brass Instrumentation Handle
480
Round Brass Instrumentation Handle 480
Part Number: 480 D Diameter: .250 (6.4) Finish/Plating: Nickel Plate Height: 1.500 [38.1] Length: 3.500 [88.9] Material: Brass Thread: 8-32

Part Number: 480

  • D Diameter: .250 (6.4)
  • Finish/Plating: Nickel Plate
  • Height: 1.500 [38.1]
  • Length: 3.500 [88.9]
  • Material: Brass
  • Thread: 8-32
Buy Now Datasheet
Handles - 36-480-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-480-ND
Handles 36-480-ND
Instrumentation Handle Brass, Nickel Finish Screw Holes, Back

Instrumentation Handle Brass, Nickel Finish Screw Holes, Back

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 480 36-480-ND
Product Name Round Brass Instrumentation Handle Handles
Handle Material Metal Metal
Height 1.5 inches (38.1 mm)
Handle Length 3.5 inches (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Pointer Control Knob - 8567 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
Round Brass Instrumentation Handle - 495 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 5 inches (127 mm)
View Details
2 suppliers
Round Brass Instrumentation Handle - 7143 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 3 inches (76.2 mm)
View Details
3 suppliers
Round Aluminum Instrumentation Handle - 7172 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 3 inches (76.2 mm)
View Details
3 suppliers