Keystone Electronics Corp. Round Aluminum Instrumentation Handle 9114

Description
Part Number: 9114 D Diameter: 3/16 -.187 (4.8) Finish/Plating: Black Anodize Height: .750 [19.1] Length: 1.500 [38.1] Material: Aluminum Thread: 4-40
Request a Quote
Description
Part Number: 9114 D Diameter: 3/16 -.187 (4.8) Finish/Plating: Black Anodize Height: .750 [19.1] Length: 1.500 [38.1] Material: Aluminum Thread: 4-40
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

9114 is a round aluminum instrumentation handle, 1.500 inches (38.1 mm) in length and 0.750 inches (19.1 mm) in height, with a 4-40 thread and a diameter of 0.187 inches (4.7 mm), finished in black anodized 6061-T6 aluminum.

Datasheet Summary
Powered by GS/AI

9114 is a round aluminum instrumentation handle, 1.500 inches (38.1 mm) in length and 0.750 inches (19.1 mm) in height, with a 4-40 thread and a diameter of 0.187 inches (4.7 mm), finished in black anodized 6061-T6 aluminum.

Suppliers

Company
Product
Description
Supplier Links
Round Aluminum Instrumentation Handle - 9114 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Aluminum Instrumentation Handle
9114
Round Aluminum Instrumentation Handle 9114
Part Number: 9114 D Diameter: 3/16 -.187 (4.8) Finish/Plating: Black Anodize Height: .750 [19.1] Length: 1.500 [38.1] Material: Aluminum Thread: 4-40

Part Number: 9114

  • D Diameter: 3/16 -.187 (4.8)
  • Finish/Plating: Black Anodize
  • Height: .750 [19.1]
  • Length: 1.500 [38.1]
  • Material: Aluminum
  • Thread: 4-40
Buy Now Datasheet
Handles - 36-9114-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-9114-ND
Handles 36-9114-ND
Instrumentation Handle Aluminum Screw Holes, Back

Instrumentation Handle Aluminum Screw Holes, Back

Buy Now Datasheet
Handle;Instrumentation Handle;Height 0.875 X 4.500 - 70182130 - Allied Electronics, Inc.
Fort Worth, TX, USA
Handle;Instrumentation Handle;Height 0.875 X 4.500
70182130
Handle;Instrumentation Handle;Height 0.875 X 4.500 70182130
Handle;Instrumentati on Handle;Height 0.875 X 4.500

Handle;Instrumentation Handle;Height 0.875 X 4.500

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 9114 36-9114-ND 70182130
Product Name Round Aluminum Instrumentation Handle Handles Handle;Instrumentation Handle;Height 0.875 X 4.500
Handle Material Metal Metal
Height 0.7500 inches (19.05 mm)
Handle Length 1.5 inches (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Oval Aluminum Handle - 548 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Height 2 inches (50.8 mm)
Handle Length 6 inches (152 mm)
View Details
3 suppliers
Round Aluminum Instrumentation Handle - 9115 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.7500 inches (19.05 mm)
Handle Length 1.75 inches (44.45 mm)
View Details
2 suppliers
Round Aluminum Instrumentation Handle - 9113 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.6250 inches (15.88 mm)
Handle Length 2 inches (50.8 mm)
View Details
2 suppliers
Round Brass Instrumentation Handle - 483 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 5.5 inches (140 mm)
View Details
2 suppliers