Keystone Electronics Corp. Oval Aluminum Handle 547

Description
Part Number: 547 Finish/Plating: Black Anodize Height: 2.000 [50.8] Length: 5.500 [139.7] Material: Aluminum Shape: Oval .625 x .281 (15.9 x 7.2) Thread: 10-32
Request a Quote Datasheet
Description
Part Number: 547 Finish/Plating: Black Anodize Height: 2.000 [50.8] Length: 5.500 [139.7] Material: Aluminum Shape: Oval .625 x .281 (15.9 x 7.2) Thread: 10-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oval Aluminum Handle - 547 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Oval Aluminum Handle
547
Oval Aluminum Handle 547
Part Number: 547 Finish/Plating: Black Anodize Height: 2.000 [50.8] Length: 5.500 [139.7] Material: Aluminum Shape: Oval .625 x .281 (15.9 x 7.2) Thread: 10-32

Part Number: 547

  • Finish/Plating: Black Anodize
  • Height: 2.000 [50.8]
  • Length: 5.500 [139.7]
  • Material: Aluminum
  • Shape: Oval .625 x .281 (15.9 x 7.2)
  • Thread: 10-32
Buy Now Datasheet
Handles - 36-547-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-547-ND
Handles 36-547-ND
Instrumentation Handle Aluminum Screw Holes, Back

Instrumentation Handle Aluminum Screw Holes, Back

Buy Now Datasheet
Handle Rohs Compliant Keystone - 90B3671 - Newark, An Avnet Company
Chicago, IL, United States
Handle Rohs Compliant Keystone
90B3671
Handle Rohs Compliant Keystone 90B3671
HANDLE ROHS COMPLIANT: YES

HANDLE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 547 36-547-ND 90B3671
Product Name Oval Aluminum Handle Handles Handle Rohs Compliant Keystone
Handle Material Metal Metal
Unlock Full Specs
to access all available technical data

Similar Products

Round Aluminum Instrumentation Handle - 7173 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 3 inches (76.2 mm)
View Details
3 suppliers
Round Aluminum Instrumentation Handle - 511 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4.5 inches (114 mm)
View Details
2 suppliers
Round Brass Instrumentation Handle - 7146 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4 inches (102 mm)
View Details
3 suppliers
Single Pointer Control Knob - 8567 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers