Keystone Electronics Corp. Round Aluminum Instrumentation Handle 510

Description
Part Number: 510 D Diameter: .250 (6.4) Finish/Plating: Black Anodize Height: 1.500 [38.1] Length: 3.500 [88.9] Material: Aluminum Thread: 8-32
Request a Quote
Description
Part Number: 510 D Diameter: .250 (6.4) Finish/Plating: Black Anodize Height: 1.500 [38.1] Length: 3.500 [88.9] Material: Aluminum Thread: 8-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Round aluminum instrumentation handles are made from 6061-T6 aluminum with a black anodized finish, featuring an 8-32 thread and a diameter of 0.250 inches (6.4 mm). The handle has a height of 1.500 inches (38.1 mm) and a mounting center distance of 3.500 inches (88.9 mm).

Datasheet Summary
Powered by GS/AI

Round aluminum instrumentation handles are made from 6061-T6 aluminum with a black anodized finish, featuring an 8-32 thread and a diameter of 0.250 inches (6.4 mm). The handle has a height of 1.500 inches (38.1 mm) and a mounting center distance of 3.500 inches (88.9 mm).

Suppliers

Company
Product
Description
Supplier Links
Round Aluminum Instrumentation Handle - 510 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Aluminum Instrumentation Handle
510
Round Aluminum Instrumentation Handle 510
Part Number: 510 D Diameter: .250 (6.4) Finish/Plating: Black Anodize Height: 1.500 [38.1] Length: 3.500 [88.9] Material: Aluminum Thread: 8-32

Part Number: 510

  • D Diameter: .250 (6.4)
  • Finish/Plating: Black Anodize
  • Height: 1.500 [38.1]
  • Length: 3.500 [88.9]
  • Material: Aluminum
  • Thread: 8-32
Buy Now Datasheet
Handles - 36-510-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-510-ND
Handles 36-510-ND
Instrumentation Handle Aluminum Screw Holes, Back

Instrumentation Handle Aluminum Screw Holes, Back

Buy Now Datasheet
Handle Rohs Compliant Keystone - 96F9898 - Newark, An Avnet Company
Chicago, IL, United States
Handle Rohs Compliant Keystone
96F9898
Handle Rohs Compliant Keystone 96F9898
HANDLE ROHS COMPLIANT: YES

HANDLE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Handle, Instrumentation; Black Anodized(MIL-A-8625); 3.500 in.; 1.500 in. - 70181722 - Allied Electronics, Inc.
Fort Worth, TX, USA
Handle, Instrumentation; Black Anodized(MIL-A-8625); 3.500 in.; 1.500 in.
70181722
Handle, Instrumentation; Black Anodized(MIL-A-8625); 3.500 in.; 1.500 in. 70181722
Aluminum⁄Brass Round Instrumentation Handles, Nickel Plated⁄Black Anodized Finish Provides the sturdy support needed for contemporary equipment.

Aluminum⁄Brass Round Instrumentation Handles, Nickel Plated⁄Black Anodized Finish
Provides the sturdy support needed for contemporary equipment.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial) Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 510 36-510-ND 96F9898 70181722
Product Name Round Aluminum Instrumentation Handle Handles Handle Rohs Compliant Keystone Handle, Instrumentation; Black Anodized(MIL-A-8625); 3.500 in.; 1.500 in.
Handle Material Metal Metal
Height 1.5 inches (38.1 mm) 1.5 inches (38.1 mm)
Handle Length 3.5 inches (88.9 mm)
Tapered Handle Diameter 0.2500 inches (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation Knob - 8554 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
Round Aluminum Instrumentation Handle - 511 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4.5 inches (114 mm)
View Details
2 suppliers
Round Brass Instrumentation Handle - 480 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 3.5 inches (88.9 mm)
View Details
2 suppliers
Round Aluminum Instrumentation Handle - 9118 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 2 inches (50.8 mm)
View Details
3 suppliers