Keystone Electronics Corp. Shoulder Washer 4711

Description
Part Number: 4711 "ID": .253 [6.4] Material: Fibre OD: .308 [7.8] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 4711 "ID": .253 [6.4] Material: Fibre OD: .308 [7.8] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

4711 is a fibre shoulder washer with an inner diameter of 0.253 in (6.4 mm), outer diameter of 0.308 in (7.8 mm), and thickness of 0.062 in (1.6 mm), made from commercial grade fibre per ASTM D710.

Datasheet Summary
Powered by GS/AI

4711 is a fibre shoulder washer with an inner diameter of 0.253 in (6.4 mm), outer diameter of 0.308 in (7.8 mm), and thickness of 0.062 in (1.6 mm), made from commercial grade fibre per ASTM D710.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 4711 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
4711
Shoulder Washer 4711
Part Number: 4711 "ID": .253 [6.4] Material: Fibre OD: .308 [7.8] Style: Shoulder Thickness: .062 [1.6] Type: Washer

Part Number: 4711

  • "ID": .253 [6.4]
  • Material: Fibre
  • OD: .308 [7.8]
  • Style: Shoulder
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-4711-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-4711-ND
Bushing, Shoulder Washers 36-4711-ND
"1/4"" Shoulder Washer 0.093"" (2.36mm) Thick Fibre"

"1/4"" Shoulder Washer 0.093"" (2.36mm) Thick Fibre"

Buy Now Datasheet
Washer Keystone - 62W5125 - Newark, An Avnet Company
Chicago, IL, United States
Washer Keystone
62W5125
Washer Keystone 62W5125
WASHER

WASHER

Supplier's Site Datasheet
Fort Worth, TX, USA
Washer, Shoulder; Plastic
70183264
Washer, Shoulder; Plastic 70183264
Shoulder Washer Commercial Grade per ASTM D710. Shoulder washer for DO-5, TO-48, TO-61 case.

Shoulder Washer
Commercial Grade per ASTM D710.
Shoulder washer for DO-5, TO-48, TO-61 case.

Supplier's Site
Bushing, Shoulder Washers - 4711 - ODG (Origin Data Global)
Shenzhen, China
Bushing, Shoulder Washers
4711
Bushing, Shoulder Washers 4711
WASHER SHOULDER 1/4 FIBRE

WASHER SHOULDER 1/4 FIBRE

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Washers Washers Washers Washers Washers
Product Number 4711 36-4711-ND 62W5125 70183264 4711
Product Name Shoulder Washer Bushing, Shoulder Washers Washer Keystone Washer, Shoulder; Plastic Bushing, Shoulder Washers
Washer Type Shoulder Shoulder
Material Fibre Fibre Fibre
Inside Diameter 0.253 inch (6.426 mm) 0.253 inch (6.426 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #6, Fibre - 3370 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
4 suppliers
Shoulder Washer - 3240 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.265 inch (6.731 mm)
View Details
5 suppliers
Shoulder Washer - 7688 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
5 suppliers