Keystone Electronics Corp. Flat Washer, #8, Fibre 3165

Description
Part Number: 3165 "ID": .171 [4.3] Material: Fibre OD: .373 [9.5] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Description
Part Number: 3165 "ID": .171 [4.3] Material: Fibre OD: .373 [9.5] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Washer Rohs Compliant Keystone, part number 99H6874, is a flat washer made from nylon and fibre materials. The nylon is of grade 6/6, compliant with UL 94V-0 standards, while the fibre is commercial grade per ASTM D710. The washer features a variety of inner and outer diameters, with thickness options of .032 inches (0.81 mm), .047 inches (1.19 mm), and .062 inches (1.57 mm). This product is suitable for applications requiring lightweight, corrosion-resistant components. The washer's compliance with RoHS regulations makes it appropriate for use in environmentally sensitive applications.

Datasheet Summary
Powered by GS/AI

The Washer Rohs Compliant Keystone, part number 99H6874, is a flat washer made from nylon and fibre materials. The nylon is of grade 6/6, compliant with UL 94V-0 standards, while the fibre is commercial grade per ASTM D710. The washer features a variety of inner and outer diameters, with thickness options of .032 inches (0.81 mm), .047 inches (1.19 mm), and .062 inches (1.57 mm). This product is suitable for applications requiring lightweight, corrosion-resistant components. The washer's compliance with RoHS regulations makes it appropriate for use in environmentally sensitive applications.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #8, Fibre - 3165 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #8, Fibre
3165
Flat Washer, #8, Fibre 3165
Part Number: 3165 "ID": .171 [4.3] Material: Fibre OD: .373 [9.5] Style: Flat Thickness: .047 [1.2] Type: Washer

Part Number: 3165

  • "ID": .171 [4.3]
  • Material: Fibre
  • OD: .373 [9.5]
  • Style: Flat
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3165-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3165-ND
Standard Washers 36-3165-ND
"#8 Flat Washer 0.047"" (1.19mm) 3/64"" Thick Fibre"

"#8 Flat Washer 0.047"" (1.19mm) 3/64"" Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H6874 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6874
Washer Rohs Compliant Keystone 99H6874
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3165 36-3165-ND 99H6874
Product Name Flat Washer, #8, Fibre Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Material Fibre Fibre
Inside Diameter 0.171 inch (4.343 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.385 inch (9.779 mm)
View Details
5 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Lockwasher - 1477 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Helical Spring
Material Steel
Inside Diameter 0.196 inch (4.978 mm)
View Details
2 suppliers
Shoulder Washer - 3107 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.200 inch (5.080 mm)
View Details
4 suppliers