Keystone Electronics Corp. Nylon Retaining Washer 2293

Description
Part Number: 2293 "ID": .350 [8.9] Material: Nylon OD: .890 [22.6] Style: Retaining Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 2293 "ID": .350 [8.9] Material: Nylon OD: .890 [22.6] Style: Retaining Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an inner diameter of 0.350 inches (8.9 mm), outer diameter of 0.890 inches (22.6 mm), and thickness of 0.062 inches (1.57 mm), designed to grip screw shanks for quick assembly; made of nylon, Grade 6/6 per ASTM D4066, and rated UL 94V-0.

Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an inner diameter of 0.350 inches (8.9 mm), outer diameter of 0.890 inches (22.6 mm), and thickness of 0.062 inches (1.57 mm), designed to grip screw shanks for quick assembly; made of nylon, Grade 6/6 per ASTM D4066, and rated UL 94V-0.

Suppliers

Company
Product
Description
Supplier Links
Nylon Retaining Washer - 2293 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Retaining Washer
2293
Nylon Retaining Washer 2293
Part Number: 2293 "ID": .350 [8.9] Material: Nylon OD: .890 [22.6] Style: Retaining Thickness: .062 [1.6] Type: Washer

Part Number: 2293

  • "ID": .350 [8.9]
  • Material: Nylon
  • OD: .890 [22.6]
  • Style: Retaining
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-2293-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-2293-ND
Standard Washers 36-2293-ND
"3/8"" Flat, Retaining Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

"3/8"" Flat, Retaining Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Washers Washers
Product Number 2293 36-2293-ND
Product Name Nylon Retaining Washer Standard Washers
Washer Type Nylon Retaining Washer Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3065 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.170 inch (4.318 mm)
View Details
4 suppliers
Flat Washer, #6, Fibre - 3119 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers
Nylon Retaining Washer - 2244 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Outside Diameter 0.203 inch (5.156 mm)
View Details
2 suppliers
Flat Washer, #10, Nylon - 3133 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers