Keystone Electronics Corp. Shoulder Washer 3049

Description
Part Number: 3049 "ID": .115 [2.9] Material: Nylon 6/6 V-2 OD: .218 [5.5] Style: Shoulder Type: Washer
Request a Quote
Description
Part Number: 3049 "ID": .115 [2.9] Material: Nylon 6/6 V-2 OD: .218 [5.5] Style: Shoulder Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part 3049 is a nylon shoulder washer made of Nylon 6/6 per ASTM D4066, designed for use with #4 screws. It has an outer diameter of 0.218 in (5.5 mm), an inner diameter of 0.115 in (2.9 mm), a shoulder depth of 0.135 in (3.4 mm), and a length of 0.031 in (0.79 mm). The washer is black and meets the material specification for the series.

Datasheet Summary
Powered by GS/AI

Part 3049 is a nylon shoulder washer made of Nylon 6/6 per ASTM D4066, designed for use with #4 screws. It has an outer diameter of 0.218 in (5.5 mm), an inner diameter of 0.115 in (2.9 mm), a shoulder depth of 0.135 in (3.4 mm), and a length of 0.031 in (0.79 mm). The washer is black and meets the material specification for the series.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 3049 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
3049
Shoulder Washer 3049
Part Number: 3049 "ID": .115 [2.9] Material: Nylon 6/6 V-2 OD: .218 [5.5] Style: Shoulder Type: Washer

Part Number: 3049

  • "ID": .115 [2.9]
  • Material: Nylon 6/6 V-2
  • OD: .218 [5.5]
  • Style: Shoulder
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-3049-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-3049-ND
Bushing, Shoulder Washers 36-3049-ND
"#4 Shoulder Washer 0.072"" (1.83mm) Thick Nylon"

"#4 Shoulder Washer 0.072"" (1.83mm) Thick Nylon"

Buy Now Datasheet
Washer, Shoulder; Nylon (ASTM D4066); 0.115 in.; 0.218 in.; 0.040 in. - 70181801 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Shoulder; Nylon (ASTM D4066); 0.115 in.; 0.218 in.; 0.040 in.
70181801
Washer, Shoulder; Nylon (ASTM D4066); 0.115 in.; 0.218 in.; 0.040 in. 70181801
Nylon Shoulder Washer⁄Bushings, Material Nylon (ASTM D4066) Grade 6/6 per ASTM D4066.

Nylon Shoulder Washer⁄Bushings, Material Nylon (ASTM D4066)
Grade 6/6 per ASTM D4066.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Washers Washers Washers
Product Number 3049 36-3049-ND 70181801
Product Name Shoulder Washer Bushing, Shoulder Washers Washer, Shoulder; Nylon (ASTM D4066); 0.115 in.; 0.218 in.; 0.040 in.
Washer Type Shoulder Shoulder
Material Nylon Nylon Nylon
Inside Diameter 0.115 inch (2.921 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #10, Nylon - 3133 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Flat Washer, #6, Fibre - 3120 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers
Flat Washer, #10, Fibre - 3209 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Flat Washer, #8, Nylon - 3169 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers