Keystone Electronics Corp. Flat Washer, #10, Steel 4703

Description
Part Number: 4703 "ID": .200 [5.1] Material: Steel OD: .437 [11.1] Style: Flat Thickness: .033 [.84] Type: Washer
Request a Quote Datasheet
Description
Part Number: 4703 "ID": .200 [5.1] Material: Steel OD: .437 [11.1] Style: Flat Thickness: .033 [.84] Type: Washer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #10, Steel - 4703 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #10, Steel
4703
Flat Washer, #10, Steel 4703
Part Number: 4703 "ID": .200 [5.1] Material: Steel OD: .437 [11.1] Style: Flat Thickness: .033 [.84] Type: Washer

Part Number: 4703

  • "ID": .200 [5.1]
  • Material: Steel
  • OD: .437 [11.1]
  • Style: Flat
  • Thickness: .033 [.84]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-4703-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-4703-ND
Standard Washers 36-4703-ND
"#10 Flat Washer 0.033"" (0.84mm) Thick Steel Zinc"

"#10 Flat Washer 0.033"" (0.84mm) Thick Steel Zinc"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H7426 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H7426
Washer Rohs Compliant Keystone 99H7426
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 4703 36-4703-ND 99H7426
Product Name Flat Washer, #10, Steel Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Material Steel Steel
Inside Diameter 0.200 inch (5.080 mm)
Outside Diameter 0.437 inch (11.100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #10, Nylon - 3175 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
4 suppliers
Shoulder Washer - 3234 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
4 suppliers
Shoulder Washer - 7683 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
5 suppliers
Flat Washer, #6, Nylon - 3361 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
5 suppliers