Keystone Electronics Corp. Shoulder Washer 3235

Description
Part Number: 3235 "ID": .170 [4.3] Material: Fibre OD: .218 [5.5] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3235 "ID": .170 [4.3] Material: Fibre OD: .218 [5.5] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Shoulder Washer, part number 3235, is made from commercial-grade fibre material. It features an inner diameter of .170 inches (4.3 mm), an outer diameter of .218 inches (5.5 mm), and a thickness of .062 inches (1.6 mm). This product is designed to provide a stable and secure fit in applications requiring a shoulder washer. Its specifications make it suitable for various fastening and assembly tasks where alignment and support are critical. The washer can be easily installed without the need for special tools, allowing for efficient assembly processes.

Datasheet Summary
Powered by GS/AI

The Shoulder Washer, part number 3235, is made from commercial-grade fibre material. It features an inner diameter of .170 inches (4.3 mm), an outer diameter of .218 inches (5.5 mm), and a thickness of .062 inches (1.6 mm). This product is designed to provide a stable and secure fit in applications requiring a shoulder washer. Its specifications make it suitable for various fastening and assembly tasks where alignment and support are critical. The washer can be easily installed without the need for special tools, allowing for efficient assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 3235 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
3235
Shoulder Washer 3235
Part Number: 3235 "ID": .170 [4.3] Material: Fibre OD: .218 [5.5] Style: Shoulder Thickness: .062 [1.6] Type: Washer

Part Number: 3235

  • "ID": .170 [4.3]
  • Material: Fibre
  • OD: .218 [5.5]
  • Style: Shoulder
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-3235-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-3235-ND
Bushing, Shoulder Washers 36-3235-ND
"#8 Shoulder Washer 0.093"" (2.36mm) Thick Fibre"

"#8 Shoulder Washer 0.093"" (2.36mm) Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H6912 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6912
Washer Rohs Compliant Keystone 99H6912
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3235 36-3235-ND 99H6912
Product Name Shoulder Washer Bushing, Shoulder Washers Washer Rohs Compliant Keystone
Washer Type Shoulder
Material Fibre Fibre
Inside Diameter 0.170 inch (4.318 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Flat Washer, #2, Nylon - 3151 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.098 inch (2.489 mm)
View Details
5 suppliers
Shoulder Washer - 3105 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Shoulder Washer - 3233 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
4 suppliers