Keystone Electronics Corp. Flat Washer, #4, Fibre 3116

Description
Part Number: 3116 "ID": .120 [3.1} Material: Fibre OD: .250 [6.4] Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 3116 "ID": .120 [3.1} Material: Fibre OD: .250 [6.4] Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat washer for #4 screw size, made of fibre, with an inside diameter of 0.120 inches (3.05 mm), an outside diameter of 0.250 inches (6.4 mm), and a thickness of 0.032 inches (0.81 mm).

Datasheet Summary
Powered by GS/AI

Flat washer for #4 screw size, made of fibre, with an inside diameter of 0.120 inches (3.05 mm), an outside diameter of 0.250 inches (6.4 mm), and a thickness of 0.032 inches (0.81 mm).

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #4, Fibre - 3116 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #4, Fibre
3116
Flat Washer, #4, Fibre 3116
Part Number: 3116 "ID": .120 [3.1} Material: Fibre OD: .250 [6.4] Thickness: .032 [.81] Type: Washer

Part Number: 3116

  • "ID": .120 [3.1}
  • Material: Fibre
  • OD: .250 [6.4]
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
FIBRE WASHER - 3116 - Heilind Electronics, Inc.
Wilmington, MA, United States
FIBRE WASHER
3116
FIBRE WASHER 3116
FIBRE WASHER

FIBRE WASHER

Buy Now
Standard Washers - 36-3116-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3116-ND
Standard Washers 36-3116-ND
"#4 Flat Washer 0.032"" (0.81mm) Thick Fibre"

"#4 Flat Washer 0.032"" (0.81mm) Thick Fibre"

Buy Now Datasheet
Washer; Fibre (ASTM D710); Milky White;0.12 in.; 0.25 in.; 0.032 in. - 70181832 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer; Fibre (ASTM D710); Milky White;0.12 in.; 0.25 in.; 0.032 in.
70181832
Washer; Fibre (ASTM D710); Milky White;0.12 in.; 0.25 in.; 0.032 in. 70181832
Fiber Flat Washers Commercial Grade per ASTM D710. The outer diameter of the material is 0.25 in..

Fiber Flat Washers
Commercial Grade per ASTM D710.
The outer diameter of the material is 0.25 in..

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Washers Washers Washers Washers
Product Number 3116 3116 36-3116-ND 70181832
Product Name Flat Washer, #4, Fibre FIBRE WASHER Standard Washers Washer; Fibre (ASTM D710); Milky White;0.12 in.; 0.25 in.; 0.032 in.
Washer Type Flat or USS Flat or USS Flat or USS
Material Fibre Fibre
Inside Diameter 0.120 inch (3.048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #2, Fibre - 3112 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Outside Diameter 0.250 inch (6.350 mm)
View Details
4 suppliers
Flat Washer, #4, Fibre - 3117 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.120 inch (3.048 mm)
View Details
4 suppliers
Flat Washer, #8, Nylon - 3169 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Flat Washer, #10, Fibre - 3173 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
2 suppliers