Keystone Electronics Corp. Shoulder Washer 3062

Description
Part Number: 3062 "ID": .115 [2.9] Material: Fibre OD: .187 [4.7] Style: Shoulder Thickness: .031 [.79] Type: Washer
Request a Quote
Description
Part Number: 3062 "ID": .115 [2.9] Material: Fibre OD: .187 [4.7] Style: Shoulder Thickness: .031 [.79] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 3062 is a fibre shoulder washer with a thickness of 0.031 in (0.79 mm), an outer diameter of 0.250 in (6.4 mm), an inner diameter of 0.115 in (2.9 mm), and a shoulder diameter of 0.187 in (4.7 mm), manufactured from fibre commercial grade per ASTM D710.

Datasheet Summary
Powered by GS/AI

Part number 3062 is a fibre shoulder washer with a thickness of 0.031 in (0.79 mm), an outer diameter of 0.250 in (6.4 mm), an inner diameter of 0.115 in (2.9 mm), and a shoulder diameter of 0.187 in (4.7 mm), manufactured from fibre commercial grade per ASTM D710.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 3062 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
3062
Shoulder Washer 3062
Part Number: 3062 "ID": .115 [2.9] Material: Fibre OD: .187 [4.7] Style: Shoulder Thickness: .031 [.79] Type: Washer

Part Number: 3062

  • "ID": .115 [2.9]
  • Material: Fibre
  • OD: .187 [4.7]
  • Style: Shoulder
  • Thickness: .031 [.79]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-3062-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-3062-ND
Bushing, Shoulder Washers 36-3062-ND
"#4 Shoulder Washer 0.062"" (1.57mm) 1/16"" Thick Fibre"

"#4 Shoulder Washer 0.062"" (1.57mm) 1/16"" Thick Fibre"

Buy Now Datasheet
Bushing, Shoulder Washers - 3062 - ODG (Origin Data Global)
Shenzhen, China
Bushing, Shoulder Washers
3062
Bushing, Shoulder Washers 3062
WASHER SHOULDER #4 FIBRE

WASHER SHOULDER #4 FIBRE

Supplier's Site Datasheet
Fort Worth, TX, USA
Washer, Shoulder; Fibre (ASTM D710); 0.115 in.; 0.250 in.; 0.031 in.
70181786
Washer, Shoulder; Fibre (ASTM D710); 0.115 in.; 0.250 in.; 0.031 in. 70181786
Fiber Shoulder Washer, Body Material Fiber (ASTM D710) Commercial Grade per ASTM D710.

Fiber Shoulder Washer, Body Material Fiber (ASTM D710)
Commercial Grade per ASTM D710.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Washers Washers Washers Washers
Product Number 3062 36-3062-ND 3062 70181786
Product Name Shoulder Washer Bushing, Shoulder Washers Bushing, Shoulder Washers Washer, Shoulder; Fibre (ASTM D710); 0.115 in.; 0.250 in.; 0.031 in.
Washer Type Shoulder Shoulder
Material Fibre Fibre Fibre
Inside Diameter 0.115 inch (2.921 mm) 0.115 inch (2.921 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
2 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Bushing, Shoulder Washers - 4684 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Material Nylon
Inside Diameter 0.139 inch (3.531 mm)
Outside Diameter 0.180 inch (4.572 mm)
View Details
Shoulder Washer - 4698 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
4 suppliers