Keystone Electronics Corp. Steel Lock Washer 4700

Description
Part Number: 4700 "ID": .144 [3.7] Material: Steel OD: .250 [6.4] Style: Locking Thickness: .033 [.84] Type: Washer
Request a Quote
Description
Part Number: 4700 "ID": .144 [3.7] Material: Steel OD: .250 [6.4] Style: Locking Thickness: .033 [.84] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel lock washer with an inner diameter of 0.144 in (3.7 mm), outer diameter of 0.250 in (6.4 mm), and thickness of 0.033 in (0.84 mm), designed for use with #6 (M3.5) screws, made of zinc-plated steel.

Datasheet Summary
Powered by GS/AI

Steel lock washer with an inner diameter of 0.144 in (3.7 mm), outer diameter of 0.250 in (6.4 mm), and thickness of 0.033 in (0.84 mm), designed for use with #6 (M3.5) screws, made of zinc-plated steel.

Suppliers

Company
Product
Description
Supplier Links
Steel Lock Washer - 4700 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Steel Lock Washer
4700
Steel Lock Washer 4700
Part Number: 4700 "ID": .144 [3.7] Material: Steel OD: .250 [6.4] Style: Locking Thickness: .033 [.84] Type: Washer

Part Number: 4700

  • "ID": .144 [3.7]
  • Material: Steel
  • OD: .250 [6.4]
  • Style: Locking
  • Thickness: .033 [.84]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-4700-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-4700-ND
Standard Washers 36-4700-ND
"#6 Split Lock Washer 0.033"" (0.84mm) Thick Steel Zinc"

"#6 Split Lock Washer 0.033"" (0.84mm) Thick Steel Zinc"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H7424 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H7424
Washer Rohs Compliant Keystone 99H7424
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 4700 36-4700-ND 99H7424
Product Name Steel Lock Washer Standard Washers Washer Rohs Compliant Keystone
Washer Type Lockwasher, Helical Spring Lockwasher, Helical Spring
Material Steel Steel
Inside Diameter 0.144 inch (3.658 mm)
Outside Diameter 0.250 inch (6.350 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lockwasher - 1476 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Helical Spring
Material Steel
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Flat Washer, #4, Steel - 7230-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Steel
Finish ZincChromate
View Details
3 suppliers
Flat Washer, #4, Nylon - 3359 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.120 inch (3.048 mm)
View Details
4 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
2 suppliers