Keystone Electronics Corp. Lockwasher 1476

Description
Part Number: 1476 "ID": .260 [6.6] Material: Steel OD: .480 [12.2] Style: Locking Thickness: .074 [1.9] Type: Washer
Request a Quote
Description
Part Number: 1476 "ID": .260 [6.6] Material: Steel OD: .480 [12.2] Style: Locking Thickness: .074 [1.9] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel lock washer with an internal diameter of 0.256 inch (6.5 mm), an outer diameter of 0.479 inch (12.2 mm), and a thickness of 0.074 inch (1.9 mm), designed for use with a 1/4" (M6) screw. The washer is made of zinc-plated steel.

Datasheet Summary
Powered by GS/AI

Steel lock washer with an internal diameter of 0.256 inch (6.5 mm), an outer diameter of 0.479 inch (12.2 mm), and a thickness of 0.074 inch (1.9 mm), designed for use with a 1/4" (M6) screw. The washer is made of zinc-plated steel.

Suppliers

Company
Product
Description
Supplier Links
Lockwasher - 1476 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lockwasher
1476
Lockwasher 1476
Part Number: 1476 "ID": .260 [6.6] Material: Steel OD: .480 [12.2] Style: Locking Thickness: .074 [1.9] Type: Washer

Part Number: 1476

  • "ID": .260 [6.6]
  • Material: Steel
  • OD: .480 [12.2]
  • Style: Locking
  • Thickness: .074 [1.9]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-1476-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-1476-ND
Standard Washers 36-1476-ND
Split Lock Washer Thick Steel Zinc

Split Lock Washer Thick Steel Zinc

Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H5441 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H5441
Washer Rohs Compliant Keystone 99H5441
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 1476 36-1476-ND 99H5441
Product Name Lockwasher Standard Washers Washer Rohs Compliant Keystone
Washer Type Lockwasher, Helical Spring Lockwasher, Helical Spring
Material Steel Steel
Inside Diameter 0.260 inch (6.604 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Washer - 2287 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.152 inch (3.861 mm)
View Details
2 suppliers
Flat Washer, #4, Nylon - 345 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.120 inch (3.048 mm)
View Details
4 suppliers
Flat Washer, #6, Nylon - 3163 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
5 suppliers
GROM - 740 - Heilind Electronics, Inc.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
View Details