Keystone Electronics Corp. Flat Washer, #4, Nylon 3359

Description
Part Number: 3359 "ID": .120 [3.1} Material: Nylon OD: .312 [7.9] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 3359 "ID": .120 [3.1} Material: Nylon OD: .312 [7.9] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an internal diameter of 0.120 inch (3.05 mm), outer diameter of 0.312 inch (7.9 mm), and thickness of 0.032 inch (0.81 mm), designed to grip screw shanks for quick assembly. Made from Nylon 6/6 per ASTM D4066 with UL 94V-0 rating.

Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an internal diameter of 0.120 inch (3.05 mm), outer diameter of 0.312 inch (7.9 mm), and thickness of 0.032 inch (0.81 mm), designed to grip screw shanks for quick assembly. Made from Nylon 6/6 per ASTM D4066 with UL 94V-0 rating.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #4, Nylon - 3359 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #4, Nylon
3359
Flat Washer, #4, Nylon 3359
Part Number: 3359 "ID": .120 [3.1} Material: Nylon OD: .312 [7.9] Style: Flat Thickness: .032 [.81] Type: Washer

Part Number: 3359

  • "ID": .120 [3.1}
  • Material: Nylon
  • OD: .312 [7.9]
  • Style: Flat
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3359-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3359-ND
Standard Washers 36-3359-ND
"#4 Flat Washer 0.032"" (0.81mm) Thick Nylon"

"#4 Flat Washer 0.032"" (0.81mm) Thick Nylon"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 95C1628 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
95C1628
Washer Rohs Compliant Keystone 95C1628
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet
Washer, Flat; Nylon (ASTM D4066); 0.120in.; 0.312 in.; 0.032 in. - 70181719 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Flat; Nylon (ASTM D4066); 0.120in.; 0.312 in.; 0.032 in.
70181719
Washer, Flat; Nylon (ASTM D4066); 0.120in.; 0.312 in.; 0.032 in. 70181719
Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Grade 6/6 per ASTM D4066.

Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness
Grade 6/6 per ASTM D4066.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Washers Washers Washers Washers
Product Number 3359 36-3359-ND 95C1628 70181719
Product Name Flat Washer, #4, Nylon Standard Washers Washer Rohs Compliant Keystone Washer, Flat; Nylon (ASTM D4066); 0.120in.; 0.312 in.; 0.032 in.
Washer Type Flat or USS Flat or USS Flat or USS
Material Nylon Nylon Nylon
Inside Diameter 0.120 inch (3.048 mm) 0.120 inch (3.048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #10, Nylon - 3364 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Flat Washer, #6, Fibre - 3121 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
4 suppliers
Flat Washer, #2, Nylon - 3357 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.098 inch (2.489 mm)
View Details
3 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers