Keystone Electronics Corp. Flat Washer, 3/8", Fibre 3222

Description
Part Number: 3222 "ID": .385 [9.8] Material: Fibre OD: .625 [15.9] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote Datasheet
Description
Part Number: 3222 "ID": .385 [9.8] Material: Fibre OD: .625 [15.9] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 3/8
New Hyde Park, NY, USA
Flat Washer, 3/8", Fibre
3222
Flat Washer, 3/8", Fibre 3222
Part Number: 3222 "ID": .385 [9.8] Material: Fibre OD: .625 [15.9] Style: Flat Thickness: .062 [1.6] Type: Washer

Part Number: 3222

  • "ID": .385 [9.8]
  • Material: Fibre
  • OD: .625 [15.9]
  • Style: Flat
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3222-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3222-ND
Standard Washers 36-3222-ND
"3/8"" Flat Washer 0.062"" (1.57mm) 1/16"" Thick Fibre"

"3/8"" Flat Washer 0.062"" (1.57mm) 1/16"" Thick Fibre"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Washers Washers
Product Number 3222 36-3222-ND
Product Name Flat Washer, 3/8", Fibre Standard Washers
Washer Type Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Nylon Retaining Washer - 2248 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.135 inch (3.429 mm)
View Details
2 suppliers
Shoulder Washer - 3064 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
6 suppliers
Flat Washer, #6, Nylon - 3163 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
5 suppliers