Keystone Electronics Corp. Slotted Jack Screw-Clear,.250" Length 7275

Description
Part Number: 7275 D Diameter: .187 (4.8) Drive: Slotted Finish/Plating: Zinc & Clear Chromate Hardware: No Length: .250 [6.4] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Slotted 3/16 Slotted Hex Only
Request a Quote Datasheet
Description
Part Number: 7275 D Diameter: .187 (4.8) Drive: Slotted Finish/Plating: Zinc & Clear Chromate Hardware: No Length: .250 [6.4] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Slotted 3/16 Slotted Hex Only
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slotted Jack Screw-Clear,.250
New Hyde Park, NY, USA
Slotted Jack Screw-Clear,.250" Length
7275
Slotted Jack Screw-Clear,.250" Length 7275
Part Number: 7275 D Diameter: .187 (4.8) Drive: Slotted Finish/Plating: Zinc & Clear Chromate Hardware: No Length: .250 [6.4] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Slotted 3/16 Slotted Hex Only

Part Number: 7275

  • D Diameter: .187 (4.8)
  • Drive: Slotted
  • Finish/Plating: Zinc & Clear Chromate
  • Hardware: No
  • Length: .250 [6.4]
  • Material: Steel
  • Shape: Hex
  • Style: Jack Screw
  • Thread: 4-40
  • Type: Slotted
  • 3/16 Slotted Hex Only
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Screws
Product Number 7275
Product Name Slotted Jack Screw-Clear,.250" Length
Standard Drives Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Binding Head Screw - 9404 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
Titanium SHCS 10-32 x .250 Long - 21004 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
Shoulder Screw - 36-2419-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Cheese Head
Standard Drives Slotted
View Details
Titanium SHCS M6 x 16mm Long - 25062 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6299 inch (16 mm)
View Details
2 suppliers