The 2062 is a U-style panel mounting clip for 4-40 screws, constructed of steel with zinc plating and yellow chromate finish. It measures 0.250 inches (6.4 mm) in length and is supplied unassembled. The clip is designed for mounting jack screws on panels with a 0.280 inch (7.1 mm) clearance hole.
Part Number: 2062
#4-40 Cheese Head Shoulder Screw Slotted Drive Steel
| Keystone Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Screws | Screws |
| Product Number | 2062 | 36-2062-ND |
| Product Name | U Style Panel Clip | Shoulder Screw |
| Standard Drives | Slotted | Slotted |
| Material | Steel | Steel |
| Finish | Zinc Chromate | Zinc Plated |