Keystone Electronics Corp. Titanium SHCS M5 x 30mm Long 25055

Description
Part Number: 25055 Drive: Socket Length: 30 mm [1.181] Material: Titanium - Grade 2 Thread: M5 Manufactured per DIN 912
Request a Quote Datasheet
Description
Part Number: 25055 Drive: Socket Length: 30 mm [1.181] Material: Titanium - Grade 2 Thread: M5 Manufactured per DIN 912
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium SHCS M5 x 30mm Long - 25055 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Titanium SHCS M5 x 30mm Long
25055
Titanium SHCS M5 x 30mm Long 25055
Part Number: 25055 Drive: Socket Length: 30 mm [1.181] Material: Titanium - Grade 2 Thread: M5 Manufactured per DIN 912

Part Number: 25055

  • Drive: Socket
  • Length: 30 mm [1.181]
  • Material: Titanium - Grade 2
  • Thread: M5
  • Manufactured per DIN 912
Buy Now
Bolt - 36-25055-ND - DigiKey
Thief River Falls, MN, United States
M5x0.8 Cheese Head Bolt Hex Drive Titanium

M5x0.8 Cheese Head Bolt Hex Drive Titanium

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Bolts
Product Number 25055 36-25055-ND
Product Name Titanium SHCS M5 x 30mm Long Bolt
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Saddle Washer Screw and Clip - 2063 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Chromate
View Details
2 suppliers
Titanium SHCS 1/4-20 x .250 Long - 21904 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
M2.5 Pan Head screw, 12.0 L - 29304 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Material Steel
Length 0.4724 inch (12 mm)
View Details
2 suppliers
U Style Panel Clip - 2062 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Chromate
View Details
2 suppliers