Pan head machine screw made of steel with an 8-32 thread and a length of 0.625 in (15.9 mm).
Part Number: 9319
#8-32 Pan Head Machine Screw Slotted Drive Steel
| Keystone Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Screws | Screws |
| Product Number | 9319 | 36-9319-ND |
| Product Name | Pan Head Screw | Machine Screw |
| Screw Type | Machine Screw | Machine Screw |
| Head Type | Pan Head | Pan Head |
| Material | Steel | Steel |
| Length | 0.6250 inch (15.87 mm) |