Keystone Electronics Corp. 5mm Fully insulated Holder 4525

Description
Part Number: 4525 # of Fuses: 1 Current Rating: 10 Amps Fuse Entry: Horizontal Fuse Reference: 5mm x 20mm fuses Fuse Size: 5mm Mounting: THM
Request a Quote Datasheet
Description
Part Number: 4525 # of Fuses: 1 Current Rating: 10 Amps Fuse Entry: Horizontal Fuse Reference: 5mm x 20mm fuses Fuse Size: 5mm Mounting: THM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm Fully insulated Holder - 4525 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Fully insulated Holder
4525
5mm Fully insulated Holder 4525
Part Number: 4525 # of Fuses: 1 Current Rating: 10 Amps Fuse Entry: Horizontal Fuse Reference: 5mm x 20mm fuses Fuse Size: 5mm Mounting: THM

Part Number: 4525

  • # of Fuses: 1
  • Current Rating: 10 Amps
  • Fuse Entry: Horizontal
  • Fuse Reference: 5mm x 20mm fuses
  • Fuse Size: 5mm
  • Mounting: THM
Buy Now
Fuseholders - 36-4525-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-4525-ND
Fuseholders 36-4525-ND
Fuse Holder 1 Circuit Cartridge Through Hole

Fuse Holder 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Fuse Holder - 21540172 - Radwell International
Willingboro, NJ, United States
Fuse Holder
21540172
Fuse Holder 21540172
FUSEHOLDER, PCB MOUNT, 250V, 10A, 5X20 MM, SOLDER, THROUGH HOLE, HORIZONTAL, SCREWDRIVER SLOT. FREE 2 YEAR RADWELL WARRANTY

FUSEHOLDER, PCB MOUNT, 250V, 10A, 5X20 MM, SOLDER, THROUGH HOLE, HORIZONTAL, SCREWDRIVER SLOT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Keystone - 22M2845 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Keystone
22M2845
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Keystone 22M2845
FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V; Voltage Rating VDC:-RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V; Voltage Rating VDC:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Radwell International Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 4525 36-4525-ND 21540172 22M2845
Product Name 5mm Fully insulated Holder Fuseholders Fuse Holder Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Keystone
Standard Fuse Size Accomodated 5mm x 20mm 5mm x 20mm
Unlock Full Specs
to access all available technical data

Similar Products

FUSE HOLDER COVER - 4527C - Heilind Electronics, Inc.
Keystone Electronics Corp.
View Details
2 suppliers
Fuseholders - 36-3588-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Rated Operating Voltage 500 volts
Mounting PC Mount
View Details
5mm Low Profile SMT Holder - 4528 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 5 amps
Mounting SMT
View Details
5AG (13/32) Fuse Cover, PVC - 3566C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
View Details