Keystone Electronics Corp. Fiberglass Base Holder for 2 3AG Fuses 3541

Description
Part Number: 3541 # of Fuses: 2 Current Rating: 15 Amps Finish/Plating: Nickel Plate Fuse Entry: Vertical Fuse Size: 3AG Material: FiberGlass Mounting: Rivet
Request a Quote
Description
Part Number: 3541 # of Fuses: 2 Current Rating: 15 Amps Finish/Plating: Nickel Plate Fuse Entry: Vertical Fuse Size: 3AG Material: FiberGlass Mounting: Rivet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3541 is a fiberglass-based 3AG fuse block designed to hold two 3AG fuses. It features fuse clips riveted to a GPO-3 fiberglass base rated UL 94 V-0, with brass clips nickel plated, rated for 15 amps at 500 VAC and an operating temperature range of -58°F to +292°F (-50°C to +145°C). The unit measures 1.125 inches (28.6 mm) between fuse centers and has a total length of 1.625 inches (41.3 mm). It is not UL recognized.

Datasheet Summary
Powered by GS/AI

The 3541 is a fiberglass-based 3AG fuse block designed to hold two 3AG fuses. It features fuse clips riveted to a GPO-3 fiberglass base rated UL 94 V-0, with brass clips nickel plated, rated for 15 amps at 500 VAC and an operating temperature range of -58°F to +292°F (-50°C to +145°C). The unit measures 1.125 inches (28.6 mm) between fuse centers and has a total length of 1.625 inches (41.3 mm). It is not UL recognized.

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Base Holder for 2 3AG Fuses - 3541 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Fiberglass Base Holder for 2 3AG Fuses
3541
Fiberglass Base Holder for 2 3AG Fuses 3541
Part Number: 3541 # of Fuses: 2 Current Rating: 15 Amps Finish/Plating: Nickel Plate Fuse Entry: Vertical Fuse Size: 3AG Material: FiberGlass Mounting: Rivet

Part Number: 3541

  • # of Fuses: 2
  • Current Rating: 15 Amps
  • Finish/Plating: Nickel Plate
  • Fuse Entry: Vertical
  • Fuse Size: 3AG
  • Material: FiberGlass
  • Mounting: Rivet
Buy Now Datasheet
Fuseholders - 36-3541-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3541-ND
Fuseholders 36-3541-ND
Fuse Block 15A 500V 2 Circuit Cartridge Chassis Mount

Fuse Block 15A 500V 2 Circuit Cartridge Chassis Mount

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3541 36-3541-ND
Product Name Fiberglass Base Holder for 2 3AG Fuses Fuseholders
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMT-Vertical Entry Mini Auto Fuse Holder, Red - 3588-10 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
5mm Snap-In PC Fuse Holder - 3527 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 6.3 amps
Mounting THM
View Details
5 suppliers
THM-Vertical Entry Mini Auto Blade Fuse Holder, Red - 3568-10 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
2 suppliers