Keystone Electronics Corp.
THM Vertical Entry Maxi Auto Blade Fuse Clip
3581-1
Description
Part Number: 3581-1
Current Rating: 40 Amps
Finish/Plating: Tin-Nickel
Fuse Entry: Vertical
Fuse Size: Maxi Automotive
Material: Copper
Mounting: THM
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Description
Part Number: 3581-1
Current Rating: 40 Amps
Finish/Plating: Tin-Nickel
Fuse Entry: Vertical
Fuse Size: Maxi Automotive
Material: Copper
Mounting: THM
Request a Quote
Email Supplier
Suppliers
THM Vertical Entry Maxi Auto Blade Fuse Clip
3581-1
Part Number: 3581-1
Current Rating: 40 Amps
Finish/Plating: Tin-Nickel
Fuse Entry: Vertical
Fuse Size: Maxi Automotive
Material: Copper
Mounting: THM
Part Number: 3581-1
- Current Rating: 40 Amps
- Finish/Plating: Tin-Nickel
- Fuse Entry: Vertical
- Fuse Size: Maxi Automotive
- Material: Copper
- Mounting: THM
Buy Now
Technical Specifications
|
Product Category
|
Fuse Holders |
|
Product Number
|
3581-1 |
|
Product Name
|
THM Vertical Entry Maxi Auto Blade Fuse Clip |
|
Standard Fuse Size Accomodated
|
Automotive Blade
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Standard Fuse Size Accomodated
9/32" Diameter, 1-1/4" Length (4AG)
Normal Operating Current
15 amps
Mounting
Fuse Clip; SMT/Rivet
View Details
2 suppliers
Keystone Electronics Corp.
Standard Fuse Size Accomodated
1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current
15 amps
Mounting
Rivet
View Details
3 suppliers
Keystone Electronics Corp.
Standard Fuse Size Accomodated
13/32" Diameter, 1-1/2" Length (5AG)
Normal Operating Current
30 amps
Mounting
SMT/Rivet
View Details
2 suppliers
Keystone Electronics Corp.
Standard Fuse Size Accomodated
Automotive Blade
Normal Operating Current
20 amps
Mounting
Fuse Clip; SMT
View Details
2 suppliers