Keystone Electronics Corp. Fuseholders 3563

Description
Fuse Clip 15A 500V 1 Circuit Blade Surface Mount
Request a Quote Datasheet
Description
Fuse Clip 15A 500V 1 Circuit Blade Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 36-3563-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3563-ND
Fuseholders 36-3563-ND
Fuse Clip 15A 500V 1 Circuit Blade Surface Mount

Fuse Clip 15A 500V 1 Circuit Blade Surface Mount

Buy Now Datasheet
Fuse Holder, 0.8 X 2.8Mm, Smd; Fuse Holder Type Keystone - 62W5062 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 0.8 X 2.8Mm, Smd; Fuse Holder Type Keystone
62W5062
Fuse Holder, 0.8 X 2.8Mm, Smd; Fuse Holder Type Keystone 62W5062
FUSE HOLDER, 0.8 X 2.8MM, SMD; Fuse Holder Type:Automotive Blade Fuse Clip; Fuse Current:30A; Fuse Size Held:0.11" x 0.032", 2.8mm x 0.8mm; Holder Terminals:Surface Mount; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:500VRoHS Compliant: Yes

FUSE HOLDER, 0.8 X 2.8MM, SMD; Fuse Holder Type:Automotive Blade Fuse Clip; Fuse Current:30A; Fuse Size Held:0.11" x 0.032", 2.8mm x 0.8mm; Holder Terminals:Surface Mount; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:500VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 36-3563-ND 62W5062
Product Name Fuseholders Fuse Holder, 0.8 X 2.8Mm, Smd; Fuse Holder Type Keystone
Rated Operating Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-3641-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
View Details
Snap-In PC Fuse Clip - 3513 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
Fuse Holder - 11346391 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse Holders - 1884480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details