Keystone Electronics Corp. SMT-Vertical Entry Mini Auto Fuse Holder-on T&R, Yellow 3588-20TR

Description
Part Number: 3588-20TR # of Fuses: 1 Current Rating: 20 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel UL Recognized: Yes - (USA & Canada) E354010
Request a Quote Datasheet
Description
Part Number: 3588-20TR # of Fuses: 1 Current Rating: 20 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel UL Recognized: Yes - (USA & Canada) E354010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT-Vertical Entry Mini Auto Fuse Holder-on T&R, Yellow - 3588-20TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT-Vertical Entry Mini Auto Fuse Holder-on T&R, Yellow
3588-20TR
SMT-Vertical Entry Mini Auto Fuse Holder-on T&R, Yellow 3588-20TR
Part Number: 3588-20TR # of Fuses: 1 Current Rating: 20 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel UL Recognized: Yes - (USA & Canada) E354010

Part Number: 3588-20TR

  • # of Fuses: 1
  • Current Rating: 20 Amps
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent
  • Fuse Size: Mini Automotive
  • Material: Brass, High Temp Nylon 94V-0
  • Mounting: SMT
  • Packaging: Tape and Reel - 500 / 13" reel
  • UL Recognized: Yes - (USA & Canada) E354010
Buy Now Datasheet
Fuseholders - 36-3588-20TR-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3588-20TR-ND
Fuseholders 36-3588-20TR-ND
Fuse Holder 20A 500V 1 Circuit Blade Surface Mount

Fuse Holder 20A 500V 1 Circuit Blade Surface Mount

Buy Now Datasheet
Fuseholders - 36-3588-20CT-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3588-20CT-ND
Fuseholders 36-3588-20CT-ND
Fuse Holder 20A 500V 1 Circuit Blade Surface Mount

Fuse Holder 20A 500V 1 Circuit Blade Surface Mount

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3588-20TR 36-3588-20TR-ND
Product Name SMT-Vertical Entry Mini Auto Fuse Holder-on T&R, Yellow Fuseholders
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Entry Clip - 3544 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Mounting Fuse Clip; THM
Approvals / Ratings UL
View Details
2 suppliers
Straight PC Leg Fuse Clip-w/o Orientation Leg - 3517 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
5 suppliers
Straight PC Leg Fuse Clip-no end stops - 3511 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Fuseholders - 36-3577-ND - DigiKey
Keystone Electronics Corp.
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Clip
View Details