Keystone Electronics Corp. .205" Female Quick Fit Terminal 4469

Description
Part Number: 4469 Finish/Plating: Bright Tin Insulated: No Material: Brass Mounting: Crimp Tab Size: .205 [5.2] x .020 [.51] Type: Quick Fit Wire Range (AWG): 16-20 AWG
Request a Quote
Description
Part Number: 4469 Finish/Plating: Bright Tin Insulated: No Material: Brass Mounting: Crimp Tab Size: .205 [5.2] x .020 [.51] Type: Quick Fit Wire Range (AWG): 16-20 AWG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4469 is a female quick-fit terminal for .205 (5.2) × .020 (.51) male tabs, made of tinned brass, with a vinyl insulation boot rated for 16-20 AWG wire. The boot is blue and has a length of .750 (19.1) mm with an insulation thickness of .016 (.41) mm. The terminal and boot are sold separately.

Datasheet Summary
Powered by GS/AI

The 4469 is a female quick-fit terminal for .205 (5.2) × .020 (.51) male tabs, made of tinned brass, with a vinyl insulation boot rated for 16-20 AWG wire. The boot is blue and has a length of .750 (19.1) mm with an insulation thickness of .016 (.41) mm. The terminal and boot are sold separately.

Suppliers

Company
Product
Description
Supplier Links
.205
New Hyde Park, NY, USA
.205" Female Quick Fit Terminal
4469
.205" Female Quick Fit Terminal 4469
Part Number: 4469 Finish/Plating: Bright Tin Insulated: No Material: Brass Mounting: Crimp Tab Size: .205 [5.2] x .020 [.51] Type: Quick Fit Wire Range (AWG): 16-20 AWG

Part Number: 4469

  • Finish/Plating: Bright Tin
  • Insulated: No
  • Material: Brass
  • Mounting: Crimp
  • Tab Size: .205 [5.2] x .020 [.51]
  • Type: Quick Fit
  • Wire Range (AWG): 16-20 AWG
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4469-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-4469-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-4469-ND
CONN QC RCPT 16-20AWG 0.205

CONN QC RCPT 16-20AWG 0.205

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 4469 36-4469-ND
Product Name .205" Female Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors
Material Copper; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Forked Turret Terminal - 1533-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
Terminals - Turret Connectors - 36-1520-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
3 suppliers