3AG fuse cover made of PVC, UL listed 94V-0, designed to fit 3AG cylindrical fuses with dimensions of 33.5 mm length, 12.0 mm width, and 15.0 mm height.
Part Number: 4245C
Material: PVC UL Rated 94 V-0 Fuse cover
Fuse Size: For 3AG Cylindrical Fuses
| Keystone Electronics Corp. | |
|---|---|
| Product Category | Fuse Holders |
| Product Number | 4245C |
| Product Name | 3AG Fuse Cover, PVC |
| Standard Fuse Size Accomodated | 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm) |