Keystone Electronics Corp. Horizontal Entry Mini Auto Fuse Clip, SMT, T&R 3569TR

Description
Part Number: 3569TR Current Rating: 20 Amps Finish/Plating: Matte Tin Fuse Entry: Horizontal Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass Mounting: SMT Packaging: Tape and Reel - 1,000 / 13" reel UL Recognized: Yes - (USA & Canada) E354010 For Bulk Version, request
Request a Quote Datasheet
Description
Part Number: 3569TR Current Rating: 20 Amps Finish/Plating: Matte Tin Fuse Entry: Horizontal Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass Mounting: SMT Packaging: Tape and Reel - 1,000 / 13" reel UL Recognized: Yes - (USA & Canada) E354010 For Bulk Version, request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal Entry Mini Auto Fuse Clip, SMT, T&R - 3569TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
Horizontal Entry Mini Auto Fuse Clip, SMT, T&R
3569TR
Horizontal Entry Mini Auto Fuse Clip, SMT, T&R 3569TR
Part Number: 3569TR Current Rating: 20 Amps Finish/Plating: Matte Tin Fuse Entry: Horizontal Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass Mounting: SMT Packaging: Tape and Reel - 1,000 / 13" reel UL Recognized: Yes - (USA & Canada) E354010 For Bulk Version, request

Part Number: 3569TR

  • Current Rating: 20 Amps
  • Finish/Plating: Matte Tin
  • Fuse Entry: Horizontal
  • Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent
  • Fuse Size: Mini Automotive
  • Material: Brass
  • Mounting: SMT
  • Packaging: Tape and Reel - 1,000 / 13" reel
  • UL Recognized: Yes - (USA & Canada) E354010
  • For Bulk Version, request
Buy Now Datasheet
Fuseholders - 36-3569TR-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3569TR-ND
Fuseholders 36-3569TR-ND
Fuse Clip 15A 1 Circuit Blade Surface Mount

Fuse Clip 15A 1 Circuit Blade Surface Mount

Buy Now Datasheet
Fuseholders - 36-3569TRCT-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3569TRCT-ND
Fuseholders 36-3569TRCT-ND
FUSE CLIP BLADE 15A SMD

FUSE CLIP BLADE 15A SMD

Buy Now Datasheet
Fuseholders - 36-3569TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3569TRDKR-ND
Fuseholders 36-3569TRDKR-ND
FUSE CLIP BLADE 15A SMD

FUSE CLIP BLADE 15A SMD

Buy Now Datasheet
Fuse Clip, Auto Blade, Smt; Fuse Holder Type Keystone - 24T5056 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip, Auto Blade, Smt; Fuse Holder Type Keystone
24T5056
Fuse Clip, Auto Blade, Smt; Fuse Holder Type Keystone 24T5056
FUSE CLIP, AUTO BLADE, SMT; Fuse Holder Type:Automotive Blade Fuse Clip; Fuse Current:15A; Fuse Size Held:ATM, MINI; Holder Terminals:Surface Mount; No. of Fuses:1Fuses; Product Range:AUTO Series; Voltage Rating VAC:500V RoHS Compliant: Yes

FUSE CLIP, AUTO BLADE, SMT; Fuse Holder Type:Automotive Blade Fuse Clip; Fuse Current:15A; Fuse Size Held:ATM, MINI; Holder Terminals:Surface Mount; No. of Fuses:1Fuses; Product Range:AUTO Series; Voltage Rating VAC:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 3569TR 36-3569TR-ND 24T5056
Product Name Horizontal Entry Mini Auto Fuse Clip, SMT, T&R Fuseholders Fuse Clip, Auto Blade, Smt; Fuse Holder Type Keystone
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

SMT Fuse Clip- no end stop on T&R w/ Kapton - 3622KTR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
Vertical-Entry-Standard-Auto-Blade-Fuse-Clip - 3584 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting Fuse Clip; SMT
View Details
2 suppliers
Snap in PC Fuse Clip with Orientation Leg - 3512P - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
SMT Fuse Clip - w/ end stop - 3561 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers