Keystone Electronics Corp. Vertical Entry Maxi Auto Blade Fuse Clip 3555

Description
Part Number: 3555 Current Rating: 50 Amps Finish/Plating: Tin-Nickel Fuse Entry: Vertical Fuse Reference: Littelfuse MAXI 299 series / Bussmann MAX series / APX / or equivalent Fuse Size: Maxi Automotive Material: Copper Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 E354010
Request a Quote Datasheet
Description
Part Number: 3555 Current Rating: 50 Amps Finish/Plating: Tin-Nickel Fuse Entry: Vertical Fuse Reference: Littelfuse MAXI 299 series / Bussmann MAX series / APX / or equivalent Fuse Size: Maxi Automotive Material: Copper Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 E354010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Entry Maxi Auto Blade Fuse Clip - 3555 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical Entry Maxi Auto Blade Fuse Clip
3555
Vertical Entry Maxi Auto Blade Fuse Clip 3555
Part Number: 3555 Current Rating: 50 Amps Finish/Plating: Tin-Nickel Fuse Entry: Vertical Fuse Reference: Littelfuse MAXI 299 series / Bussmann MAX series / APX / or equivalent Fuse Size: Maxi Automotive Material: Copper Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 E354010

Part Number: 3555

  • Current Rating: 50 Amps
  • Finish/Plating: Tin-Nickel
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse MAXI 299 series / Bussmann MAX series / APX / or equivalent
  • Fuse Size: Maxi Automotive
  • Material: Copper
  • Mounting: THM
  • UL Recognized: Yes - (USA & Canada) E354010

E354010

Buy Now Datasheet
Fuseholders - 36-3555-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3555-ND
Fuseholders 36-3555-ND
Fuse Clip 50A 500V 1 Circuit Blade Through Hole

Fuse Clip 50A 500V 1 Circuit Blade Through Hole

Buy Now Datasheet
Fuse Holder, 0.8 X 7.9Mm, Pcb Mount; Fuse Holder Type Keystone - 62W5058 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 0.8 X 7.9Mm, Pcb Mount; Fuse Holder Type Keystone
62W5058
Fuse Holder, 0.8 X 7.9Mm, Pcb Mount; Fuse Holder Type Keystone 62W5058
FUSE HOLDER, 0.8 X 7.9MM, PCB MOUNT; Fuse Holder Type:Automotive Blade Fuse Clip; Fuse Current:60A; Fuse Size Held:0.312" x 0.032", 7.9mm x 0.8mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:- RoHS Compliant: Yes

FUSE HOLDER, 0.8 X 7.9MM, PCB MOUNT; Fuse Holder Type:Automotive Blade Fuse Clip; Fuse Current:60A; Fuse Size Held:0.312" x 0.032", 7.9mm x 0.8mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 3555 36-3555-ND 62W5058
Product Name Vertical Entry Maxi Auto Blade Fuse Clip Fuseholders Fuse Holder, 0.8 X 7.9Mm, Pcb Mount; Fuse Holder Type Keystone
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

2AG Fuse Fuse Cover, PVC - 3521C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
View Details
SMT Vertical Entry Maxi Auto Blade Fuse Clip - 3582-1 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 40 amps
Mounting Fuse Clip; SMT
View Details
THM-Vertical Entry Mini Auto Fuse Holder - 3544-2 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting THM
View Details
3 suppliers
SMT 2 in 1 Auto Blade Holder, Red - 3587-10 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers