Keystone Electronics Corp. THM-Vertical Entry Mini Auto Blade Fuse Holder 3568

Description
Part Number: 3568 # of Fuses: 1 Current Rating: 30 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: THM UL Recognized: Yes - (USA & Canada) E354010
Request a Quote
Description
Part Number: 3568 # of Fuses: 1 Current Rating: 30 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: THM UL Recognized: Yes - (USA & Canada) E354010
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3568 is a vertical entry, thru hole mountable mini automotive fuse holder designed for Littelfuse Mini 297 or 997 series, Bussmann ATM series, or equivalent fuses. It features a brass contact with tin plate finish and a glass-filled nylon insulator rated UL 94V-0. The holder supports a UL current rating of 20 amps at 500V AC and operates within a temperature range of -50°C to +145°C. The unit is available in black with optional color-coded versions for 10, 15, and 20 amp ratings, all rated for 30 amps. Its low-profile design ensures proper fuse spacing and secure positioning during wave soldering.

Datasheet Summary
Powered by GS/AI

The 3568 is a vertical entry, thru hole mountable mini automotive fuse holder designed for Littelfuse Mini 297 or 997 series, Bussmann ATM series, or equivalent fuses. It features a brass contact with tin plate finish and a glass-filled nylon insulator rated UL 94V-0. The holder supports a UL current rating of 20 amps at 500V AC and operates within a temperature range of -50°C to +145°C. The unit is available in black with optional color-coded versions for 10, 15, and 20 amp ratings, all rated for 30 amps. Its low-profile design ensures proper fuse spacing and secure positioning during wave soldering.

Suppliers

Company
Product
Description
Supplier Links
THM-Vertical Entry Mini Auto Blade Fuse Holder - 3568 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM-Vertical Entry Mini Auto Blade Fuse Holder
3568
THM-Vertical Entry Mini Auto Blade Fuse Holder 3568
Part Number: 3568 # of Fuses: 1 Current Rating: 30 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: THM UL Recognized: Yes - (USA & Canada) E354010

Part Number: 3568

  • # of Fuses: 1
  • Current Rating: 30 Amps
  • Finish/Plating: Matte Tin
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent
  • Fuse Size: Mini Automotive
  • Material: Brass, High Temp Nylon 94V-0
  • Mounting: THM
  • UL Recognized: Yes - (USA & Canada) E354010
Buy Now Datasheet
Fuseholders - 36-3568-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3568-ND
Fuseholders 36-3568-ND
Fuse Holder 30A 500V 1 Circuit Blade Through Hole

Fuse Holder 30A 500V 1 Circuit Blade Through Hole

Buy Now Datasheet
Fuse Holder, 0.8 X 2.8Mm, Pcb Mount; Fuse Holder Type Keystone - 22M2715 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 0.8 X 2.8Mm, Pcb Mount; Fuse Holder Type Keystone
22M2715
Fuse Holder, 0.8 X 2.8Mm, Pcb Mount; Fuse Holder Type Keystone 22M2715
FUSE HOLDER, 0.8 X 2.8MM, PCB MOUNT; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:0.11" x 0.032", 2.8mm x 0.8mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:- RoHS Compliant: Yes

FUSE HOLDER, 0.8 X 2.8MM, PCB MOUNT; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:0.11" x 0.032", 2.8mm x 0.8mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 3568 36-3568-ND 22M2715
Product Name THM-Vertical Entry Mini Auto Blade Fuse Holder Fuseholders Fuse Holder, 0.8 X 2.8Mm, Pcb Mount; Fuse Holder Type Keystone
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

5mm Low Profile SMT Holder - 4528TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 5 amps
Mounting SMT
View Details
Straight PC Leg Fuse Clip-w/o Orientation Leg - 3517 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
5 suppliers
SMT Vertical Entry Maxi Auto Blade Fuse Clip - 3582-1 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 40 amps
Mounting Fuse Clip; SMT
View Details
Fuse Clip without Lug - 3531 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers