Keystone Electronics Corp. 3AG Fuse Holder-Press Fit 4245

Description
Part Number: 4245 # of Fuses: 1 Current Rating: 15 Amps Fuse Entry: Vertical Fuse Size: 3AG Material: Glass Epoxy Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 Optional cover available: Cat No.
Request a Quote
Description
Part Number: 4245 # of Fuses: 1 Current Rating: 15 Amps Fuse Entry: Vertical Fuse Size: 3AG Material: Glass Epoxy Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 Optional cover available: Cat No.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3AG fuse holder is a press-fit, through-hole mounting device rated for 15 amps at 500V AC, with brass tin-plated clips and a FR-4 base rated UL 94V-0. It features a snap-in design for wave soldering stability and optional cover availability (Cat. No. 4245C).

Datasheet Summary
Powered by GS/AI

The 3AG fuse holder is a press-fit, through-hole mounting device rated for 15 amps at 500V AC, with brass tin-plated clips and a FR-4 base rated UL 94V-0. It features a snap-in design for wave soldering stability and optional cover availability (Cat. No. 4245C).

Suppliers

Company
Product
Description
Supplier Links
3AG Fuse Holder-Press Fit - 4245 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3AG Fuse Holder-Press Fit
4245
3AG Fuse Holder-Press Fit 4245
Part Number: 4245 # of Fuses: 1 Current Rating: 15 Amps Fuse Entry: Vertical Fuse Size: 3AG Material: Glass Epoxy Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 Optional cover available: Cat No.

Part Number: 4245

  • # of Fuses: 1
  • Current Rating: 15 Amps
  • Fuse Entry: Vertical
  • Fuse Size: 3AG
  • Material: Glass Epoxy
  • Mounting: THM
  • UL Recognized: Yes - (USA & Canada) E354010

Optional cover available: Cat No.

Buy Now Datasheet
Fuseholders - 36-4245-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-4245-ND
Fuseholders 36-4245-ND
Fuse Block 15A 1 Circuit Cartridge Through Hole

Fuse Block 15A 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Hldr, Fuse; Brass; PCB Mount; 1347 in. L x 0.285 in. W; Clips; UL Listed - 70182654 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hldr, Fuse; Brass; PCB Mount; 1347 in. L x 0.285 in. W; Clips; UL Listed
70182654
Hldr, Fuse; Brass; PCB Mount; 1347 in. L x 0.285 in. W; Clips; UL Listed 70182654
Keystones line of economical 2AG, 3AG and 5mm PCB Fuse Clips in both “snap-in” and “press-in” mounting configurations is now being manufactured by Keystone Electronics Corp. Manufactured from brass and tin plated to assure low contact resistance, and superior shelf life, these clips have been designed to mount easily and retain stable position during wave soldering. These low profile space saving clips also feature orientation tabs and end stops to insure safety and design integrity.

Keystones line of economical 2AG, 3AG and 5mm PCB Fuse Clips in both “snap-in” and “press-in” mounting configurations is now being manufactured by Keystone Electronics Corp. Manufactured from brass and tin plated to assure low contact resistance, and superior shelf life, these clips have been designed to mount easily and retain stable position during wave soldering. These low profile space saving clips also feature orientation tabs and end stops to insure safety and design integrity.

Supplier's Site
Fuse Holder, 6.35 X 31.75Mm, Tht, 15A; Fuse Holder Type Keystone - 62W5106 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.35 X 31.75Mm, Tht, 15A; Fuse Holder Type Keystone
62W5106
Fuse Holder, 6.35 X 31.75Mm, Tht, 15A; Fuse Holder Type Keystone 62W5106
FUSE HOLDER, 6.35 X 31.75MM, THT, 15A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:500VRoHS Compliant: Yes

FUSE HOLDER, 6.35 X 31.75MM, THT, 15A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:500VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 4245 36-4245-ND 70182654 62W5106
Product Name 3AG Fuse Holder-Press Fit Fuseholders Hldr, Fuse; Brass; PCB Mount; 1347 in. L x 0.285 in. W; Clips; UL Listed Fuse Holder, 6.35 X 31.75Mm, Tht, 15A; Fuse Holder Type Keystone
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Unlock Full Specs
to access all available technical data

Similar Products

TE5 / PC Fuse Holder, Sturdi-Mount - 3552 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other
Normal Operating Current 5 amps
Mounting THM
View Details
3 suppliers
Fuseholders - 36-3577-ND - DigiKey
Keystone Electronics Corp.
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Clip
View Details
THM Maxi Auto Blade Fuse Holder - 3581 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 40 amps
Mounting THM
View Details