Keystone Electronics Corp.
THM Maxi Auto Blade Fuse Holder
3581
Description
Part Number: 3581
# of Fuses: 1
Current Rating: 40 Amps
Fuse Entry: Vertical
Fuse Size: Maxi Automotive
Material: Copper
Mounting: THM
Fully Insulated clip - Vertical Fuse Entry
SMT Version
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Description
Part Number: 3581
# of Fuses: 1
Current Rating: 40 Amps
Fuse Entry: Vertical
Fuse Size: Maxi Automotive
Material: Copper
Mounting: THM
Fully Insulated clip - Vertical Fuse Entry
SMT Version
Request a Quote
Email Supplier
Suppliers
THM Maxi Auto Blade Fuse Holder
3581
Part Number: 3581
# of Fuses: 1
Current Rating: 40 Amps
Fuse Entry: Vertical
Fuse Size: Maxi Automotive
Material: Copper
Mounting: THM
Fully Insulated clip - Vertical Fuse Entry
SMT Version
Part Number: 3581
- # of Fuses: 1
- Current Rating: 40 Amps
- Fuse Entry: Vertical
- Fuse Size: Maxi Automotive
- Material: Copper
- Mounting: THM
- Fully Insulated clip - Vertical Fuse Entry
- SMT Version
Buy Now
Technical Specifications
|
Product Category
|
Fuse Holders |
|
Product Number
|
3581 |
|
Product Name
|
THM Maxi Auto Blade Fuse Holder |
|
Standard Fuse Size Accomodated
|
Automotive Blade
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Standard Fuse Size Accomodated
0.177" Diameter, 0.578" (2AG)
Normal Operating Current
15 amps
Mounting
Fuse Clip; SMT/Rivet
View Details
2 suppliers
Keystone Electronics Corp.
Standard Fuse Size Accomodated
1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current
15 amps
Mounting
Fuse Clip; SMT/Rivet
View Details
2 suppliers
Keystone Electronics Corp.
Standard Fuse Size Accomodated
Automotive Blade
Normal Operating Current
20 amps
Mounting
SMT
View Details
3 suppliers
Keystone Electronics Corp.
Rated Operating Voltage
500 volts
Mounting
Fuse Clip; PC Mount
View Details
2 suppliers