Keystone Electronics Corp. SMT 2 in 1 Auto Blade Holder-onT&R, Yellow 3587-20TR

Description
Part Number: 3587-20TR # of Fuses: 1 Current Rating: 20 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel UL Recognized: Yes - (USA & Canada) E354010 For Standard Auto Blade Fuses (.205 x .025) or Low Profile Auto Blade Fuses
Request a Quote Datasheet
Description
Part Number: 3587-20TR # of Fuses: 1 Current Rating: 20 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel UL Recognized: Yes - (USA & Canada) E354010 For Standard Auto Blade Fuses (.205 x .025) or Low Profile Auto Blade Fuses
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT 2 in 1 Auto Blade Holder-onT&R, Yellow - 3587-20TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT 2 in 1 Auto Blade Holder-onT&R, Yellow
3587-20TR
SMT 2 in 1 Auto Blade Holder-onT&R, Yellow 3587-20TR
Part Number: 3587-20TR # of Fuses: 1 Current Rating: 20 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel UL Recognized: Yes - (USA & Canada) E354010 For Standard Auto Blade Fuses (.205 x .025) or Low Profile Auto Blade Fuses

Part Number: 3587-20TR

  • # of Fuses: 1
  • Current Rating: 20 Amps
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent
  • Fuse Size: Low Profile / Standard Automotive
  • Material: Brass, High Temp Nylon 94V-0
  • Mounting: SMT
  • Packaging: Tape and Reel - 500 / 13" reel
  • UL Recognized: Yes - (USA & Canada) E354010

For Standard Auto Blade Fuses (.205 x .025) or

Low Profile Auto Blade Fuses

Buy Now Datasheet
Fuseholders - 36-3587-20TR-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3587-20TR-ND
Fuseholders 36-3587-20TR-ND
Fuse Holder 20A 1 Circuit Blade Surface Mount

Fuse Holder 20A 1 Circuit Blade Surface Mount

Buy Now Datasheet
Fuseholders - 36-3587-20DKR-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3587-20DKR-ND
Fuseholders 36-3587-20DKR-ND
Fuse Holder 20A 1 Circuit Blade Surface Mount

Fuse Holder 20A 1 Circuit Blade Surface Mount

Buy Now Datasheet
Fuseholders - 36-3587-20CT-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3587-20CT-ND
Fuseholders 36-3587-20CT-ND
Fuse Holder 20A 1 Circuit Blade Surface Mount

Fuse Holder 20A 1 Circuit Blade Surface Mount

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3587-20TR 36-3587-20TR-ND
Product Name SMT 2 in 1 Auto Blade Holder-onT&R, Yellow Fuseholders
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

Midget - (SPF) Solar Protection Fuse (5AG) -Cover - 3576c - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
View Details
Phenolic Base Holder for 3 3AG Fuses - 3538 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
THM-Vertical Low Insertion Force Mini Auto Fuse Holder - 3634-2 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 15 amps
Mounting THM
View Details
2 suppliers
Vertical Entry Maxi Auto Blade Fuse Clip - 3555 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 50 amps
Mounting Fuse Clip; THM
View Details
3 suppliers