Keystone Electronics Corp. Press-In/Rivet Mount Fuse Clip 3520

Description
Part Number: 3520 Current Rating: 6.3 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 5mm Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010
Request a Quote
Description
Part Number: 3520 Current Rating: 6.3 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 5mm Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Press-in/rivet mount fuse clip designed for 5mm fuses, with a UL current rating of 6.3 amps, constructed from brass with tin plate finish, and recognized by UL under file number E354010. Mounted vertically with a hole diameter of 0.100 inch for lead attachment. Available as a bulk item without end stops.

Datasheet Summary
Powered by GS/AI

Press-in/rivet mount fuse clip designed for 5mm fuses, with a UL current rating of 6.3 amps, constructed from brass with tin plate finish, and recognized by UL under file number E354010. Mounted vertically with a hole diameter of 0.100 inch for lead attachment. Available as a bulk item without end stops.

Suppliers

Company
Product
Description
Supplier Links
Press-In/Rivet Mount Fuse Clip - 3520 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Press-In/Rivet Mount Fuse Clip
3520
Press-In/Rivet Mount Fuse Clip 3520
Part Number: 3520 Current Rating: 6.3 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 5mm Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010

Part Number: 3520

  • Current Rating: 6.3 Amps
  • Finish/Plating: Matte Tin
  • Fuse Entry: Vertical
  • Fuse Size: 5mm
  • Material: Brass
  • Mounting: THM
  • UL Recognized: Yes - (USA & Canada) E354010
Buy Now Datasheet
Fuseholders - 36-3520-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3520-ND
Fuseholders 36-3520-ND
Fuse Clip 6.3A 1 Circuit Cartridge Through Hole

Fuse Clip 6.3A 1 Circuit Cartridge Through Hole

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3520 36-3520-ND
Product Name Press-In/Rivet Mount Fuse Clip Fuseholders
Standard Fuse Size Accomodated Other; (5mm)
Unlock Full Specs
to access all available technical data

Similar Products

5mm Low Profile SMT Holder - 4528 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 5 amps
Mounting SMT
View Details
THM-Vertical Entry Mini Auto Blade Fuse Holder, Blue - 3568-15 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
2 suppliers
Standard Auto Blade Fuse Holder w/ Wire Leads - 3559 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting Wire
View Details
2 suppliers
2AG Fuse Fuse Cover, PVC - 3521C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
View Details