Keystone Electronics Corp. SMT Fuse Clip- no end stop on T&R 3622TR

Description
Part Number: 3622TR Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 2AG & 5mm Material: Brass Mounting: SMT/Rivet Packaging: Tape and Reel - 700 / 13" reel
Request a Quote
Description
Part Number: 3622TR Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 2AG & 5mm Material: Brass Mounting: SMT/Rivet Packaging: Tape and Reel - 700 / 13" reel
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMT Fuse Clip, part number 3622TR, is designed for surface mount technology applications and is suitable for 2AG and 5mm fuse sizes. It has a current rating of 15 Amps and is constructed from brass with a matte tin finish. The clip features a vertical fuse entry and is packaged in tape and reel format, with 700 pieces per 13-inch reel. This product does not include end stops, which may be a consideration for specific applications. The design allows for easy assembly and retention during wave soldering processes.

Datasheet Summary
Powered by GS/AI

The SMT Fuse Clip, part number 3622TR, is designed for surface mount technology applications and is suitable for 2AG and 5mm fuse sizes. It has a current rating of 15 Amps and is constructed from brass with a matte tin finish. The clip features a vertical fuse entry and is packaged in tape and reel format, with 700 pieces per 13-inch reel. This product does not include end stops, which may be a consideration for specific applications. The design allows for easy assembly and retention during wave soldering processes.

Suppliers

Company
Product
Description
Supplier Links
SMT Fuse Clip- no end stop on T&R - 3622TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Fuse Clip- no end stop on T&R
3622TR
SMT Fuse Clip- no end stop on T&R 3622TR
Part Number: 3622TR Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 2AG & 5mm Material: Brass Mounting: SMT/Rivet Packaging: Tape and Reel - 700 / 13" reel

Part Number: 3622TR

  • Current Rating: 15 Amps
  • Finish/Plating: Matte Tin
  • Fuse Entry: Vertical
  • Fuse Size: 2AG & 5mm
  • Material: Brass
  • Mounting: SMT/Rivet
  • Packaging: Tape and Reel - 700 / 13" reel
Buy Now Datasheet
Fuseholders - 36-3622DKR-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3622DKR-ND
Fuseholders 36-3622DKR-ND
Fuse Clip 15A 1 Circuit Cartridge Surface Mount

Fuse Clip 15A 1 Circuit Cartridge Surface Mount

Buy Now Datasheet
Fuseholders - 36-3622CT-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3622CT-ND
Fuseholders 36-3622CT-ND
Fuse Clip 15A 1 Circuit Cartridge Surface Mount

Fuse Clip 15A 1 Circuit Cartridge Surface Mount

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3622TR 36-3622DKR-ND
Product Name SMT Fuse Clip- no end stop on T&R Fuseholders
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Unlock Full Specs
to access all available technical data

Similar Products

TR5 / BK-EFF Fuse Holder, Sturdi-Mount - 3556 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other
Normal Operating Current 5 amps
Mounting THM
View Details
2 suppliers
THM Maxi Auto Blade Fuse Holder - 3581 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 40 amps
Mounting THM
View Details
Fuseholders - 36-4246-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Fuse Clip; Chassis Mount
View Details
Snap in PC Fuse Clip with Orientation Leg - 3512P - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers