Keystone Electronics Corp. Straight PC Leg Fuse Clip-no end stops 3510

Description
Part Number: 3510 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 1AG,3AG,7AG,8AG Material: Brass Mounting: THM
Request a Quote
Description
Part Number: 3510 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 1AG,3AG,7AG,8AG Material: Brass Mounting: THM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3510 is a straight PC leg fuse clip designed for 1AG, 3AG, 7AG, and 8AG fuses, with no end stops and a vertical fuse entry. It is made of brass with tin plating, has a current rating of 15 amps, and is mounted through hole. Its dimensions are 4.21 inches in height and 0.140 inches in length, with a hole diameter of 0.067 inches.

Datasheet Summary
Powered by GS/AI

The 3510 is a straight PC leg fuse clip designed for 1AG, 3AG, 7AG, and 8AG fuses, with no end stops and a vertical fuse entry. It is made of brass with tin plating, has a current rating of 15 amps, and is mounted through hole. Its dimensions are 4.21 inches in height and 0.140 inches in length, with a hole diameter of 0.067 inches.

Suppliers

Company
Product
Description
Supplier Links
Straight PC Leg Fuse Clip-no end stops - 3510 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Straight PC Leg Fuse Clip-no end stops
3510
Straight PC Leg Fuse Clip-no end stops 3510
Part Number: 3510 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 1AG,3AG,7AG,8AG Material: Brass Mounting: THM

Part Number: 3510

  • Current Rating: 15 Amps
  • Finish/Plating: Matte Tin
  • Fuse Entry: Vertical
  • Fuse Size: 1AG,3AG,7AG,8AG
  • Material: Brass
  • Mounting: THM
Buy Now Datasheet
Fuseholders - 36-3510-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3510-ND
Fuseholders 36-3510-ND
Fuse Clip 15A 1 Circuit Cartridge Through Hole

Fuse Clip 15A 1 Circuit Cartridge Through Hole

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3510 36-3510-ND
Product Name Straight PC Leg Fuse Clip-no end stops Fuseholders
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Unlock Full Specs
to access all available technical data

Similar Products

Straight PC Leg Fuse Clip-with Orientation Leg - 3518P - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
4 suppliers
THM-Horizontal Entry Mini Auto Fuse Holder - 3549-2 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting THM
View Details
5 suppliers
Snap-In PC Fuse Clip w/out Orientation Leg - 3515 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
3AG-Fuse Holder-Molded Base - 3523 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
3 suppliers