Keystone Electronics Corp. THM-Vertical Entry Mini Auto Blade Fuse Holder, yellow 3568-20

Description
Part Number: 3568-20 # of Fuses: 1 Current Rating: 30 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: THM UL Recognized: Yes - (USA & Canada) E354010
Request a Quote Datasheet
Description
Part Number: 3568-20 # of Fuses: 1 Current Rating: 30 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: THM UL Recognized: Yes - (USA & Canada) E354010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM-Vertical Entry Mini Auto Blade Fuse Holder, yellow - 3568-20 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM-Vertical Entry Mini Auto Blade Fuse Holder, yellow
3568-20
THM-Vertical Entry Mini Auto Blade Fuse Holder, yellow 3568-20
Part Number: 3568-20 # of Fuses: 1 Current Rating: 30 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: THM UL Recognized: Yes - (USA & Canada) E354010

Part Number: 3568-20

  • # of Fuses: 1
  • Current Rating: 30 Amps
  • Finish/Plating: Matte Tin
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent
  • Fuse Size: Mini Automotive
  • Material: Brass, High Temp Nylon 94V-0
  • Mounting: THM
  • UL Recognized: Yes - (USA & Canada) E354010
Buy Now Datasheet
Fuseholders - 36-3568-20-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3568-20-ND
Fuseholders 36-3568-20-ND
Fuse Holder 30A 500V 1 Circuit Blade Through Hole

Fuse Holder 30A 500V 1 Circuit Blade Through Hole

Buy Now Datasheet
FUSE CLIP HOLDERS THM VERTICAL ENTRY AUTO FUSE HOLDER-YELLOW - 3568-20 - Heilind Electronics, Inc.
Wilmington, MA, United States
FUSE CLIP HOLDERS THM VERTICAL ENTRY AUTO FUSE HOLDER-YELLOW
3568-20
FUSE CLIP HOLDERS THM VERTICAL ENTRY AUTO FUSE HOLDER-YELLOW 3568-20
FUSE CLIP HOLDERS THM VERTICAL ENTRY AUTO FUSE HOLDER-YELLOW

FUSE CLIP HOLDERS THM VERTICAL ENTRY AUTO FUSE HOLDER-YELLOW

Buy Now

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc.
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 3568-20 36-3568-20-ND 3568-20
Product Name THM-Vertical Entry Mini Auto Blade Fuse Holder, yellow Fuseholders FUSE CLIP HOLDERS THM VERTICAL ENTRY AUTO FUSE HOLDER-YELLOW
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

Snap-In PC Fuse Clip -no end stop - 3621 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
THM 2 in 1 Auto Blade Holder-Yellow - 3557-20 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
4 suppliers
SMT 2 in 1 Auto Blade Holder-onT&R, Blue - 3587-15TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Fuse Clip without Lug - 3531 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers