Keystone Electronics Corp. Phenolic Base Holder for 1 3AG Fuse 3536

Description
Part Number: 3536 # of Fuses: 1 Current Rating: 15 Amps Fuse Entry: Vertical Fuse Size: 3AG Material: Phenolic Mounting: Rivet
Request a Quote
Description
Part Number: 3536 # of Fuses: 1 Current Rating: 15 Amps Fuse Entry: Vertical Fuse Size: 3AG Material: Phenolic Mounting: Rivet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3536 is a phenolic base fuse holder designed for one 3AG fuse, with fuse clips riveted to the base for rugged applications. It is rated for 15 amps at 500 VAC and operates within a temperature range of -58°F to +292°F (-50°C to +145°C). The base is made of phenolic material rated UL 94-HB. The holder has a width of 0.500 inches (12.7 mm) to accommodate a single 3AG fuse.

Datasheet Summary
Powered by GS/AI

The 3536 is a phenolic base fuse holder designed for one 3AG fuse, with fuse clips riveted to the base for rugged applications. It is rated for 15 amps at 500 VAC and operates within a temperature range of -58°F to +292°F (-50°C to +145°C). The base is made of phenolic material rated UL 94-HB. The holder has a width of 0.500 inches (12.7 mm) to accommodate a single 3AG fuse.

Suppliers

Company
Product
Description
Supplier Links
Phenolic Base Holder for 1 3AG Fuse - 3536 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Phenolic Base Holder for 1 3AG Fuse
3536
Phenolic Base Holder for 1 3AG Fuse 3536
Part Number: 3536 # of Fuses: 1 Current Rating: 15 Amps Fuse Entry: Vertical Fuse Size: 3AG Material: Phenolic Mounting: Rivet

Part Number: 3536

  • # of Fuses: 1
  • Current Rating: 15 Amps
  • Fuse Entry: Vertical
  • Fuse Size: 3AG
  • Material: Phenolic
  • Mounting: Rivet
Buy Now Datasheet
Fuseholders - 36-3536-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3536-ND
Fuseholders 36-3536-ND
Fuse Block 15A 500V 1 Circuit Cartridge Chassis Mount

Fuse Block 15A 500V 1 Circuit Cartridge Chassis Mount

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3536 36-3536-ND
Product Name Phenolic Base Holder for 1 3AG Fuse Fuseholders
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Unlock Full Specs
to access all available technical data

Similar Products

THM 2 in 1 Auto Blade Holder-Red - 3557-10 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
3 suppliers
Press-In/Rivet Mount Fuse Clip - 3520 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 6.3 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
SMT 2 in 1 Auto Blade Holder, Red - 3587-10 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Vertical Entry Maxi Auto Blade Fuse Clip - 3555 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 50 amps
Mounting Fuse Clip; THM
View Details
3 suppliers