Keystone Electronics Corp. Fiberglass Base Holder for 4 3AG Fuses 3543

Description
Part Number: 3543 # of Fuses: 4 Current Rating: 15 Amps Finish/Plating: Nickel Plate Fuse Entry: Vertical Fuse Size: 3AG Material: FiberGlass Mounting: Rivet
Request a Quote Datasheet
Description
Part Number: 3543 # of Fuses: 4 Current Rating: 15 Amps Finish/Plating: Nickel Plate Fuse Entry: Vertical Fuse Size: 3AG Material: FiberGlass Mounting: Rivet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Base Holder for 4 3AG Fuses - 3543 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Fiberglass Base Holder for 4 3AG Fuses
3543
Fiberglass Base Holder for 4 3AG Fuses 3543
Part Number: 3543 # of Fuses: 4 Current Rating: 15 Amps Finish/Plating: Nickel Plate Fuse Entry: Vertical Fuse Size: 3AG Material: FiberGlass Mounting: Rivet

Part Number: 3543

  • # of Fuses: 4
  • Current Rating: 15 Amps
  • Finish/Plating: Nickel Plate
  • Fuse Entry: Vertical
  • Fuse Size: 3AG
  • Material: FiberGlass
  • Mounting: Rivet
Buy Now Datasheet
Fuseholders - 36-3543-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3543-ND
Fuseholders 36-3543-ND
Fuse Block 15A 500V 4 Circuit Cartridge Chassis Mount

Fuse Block 15A 500V 4 Circuit Cartridge Chassis Mount

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3543 36-3543-ND
Product Name Fiberglass Base Holder for 4 3AG Fuses Fuseholders
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMT Fuse Clip - w/ end stop - 3561 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers
TR5 / BK-EFF Fuse Holder, Low Profile - 3554 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other
Normal Operating Current 5 amps
Mounting THM
View Details
3 suppliers
Press-In PC Fuse Clip - 3519 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
TR5 / BK-EFF Fuse Holder, Sturdi-Mount - 3556 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other
Normal Operating Current 5 amps
Mounting THM
View Details
2 suppliers