Keystone Electronics Corp. SMT Fuse Clip- no end stop on T&R w/ Kapton 3622KTR

Description
Part Number: 3622KTR Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 2AG & 5mm Material: Brass Mounting: SMT/Rivet Packaging: Tape and Reel - 700 / 13" reel Packaged with Kapton tape for vacuum pick and place.
Request a Quote Datasheet
Description
Part Number: 3622KTR Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 2AG & 5mm Material: Brass Mounting: SMT/Rivet Packaging: Tape and Reel - 700 / 13" reel Packaged with Kapton tape for vacuum pick and place.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Fuse Clip- no end stop on T&R w/ Kapton - 3622KTR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Fuse Clip- no end stop on T&R w/ Kapton
3622KTR
SMT Fuse Clip- no end stop on T&R w/ Kapton 3622KTR
Part Number: 3622KTR Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 2AG & 5mm Material: Brass Mounting: SMT/Rivet Packaging: Tape and Reel - 700 / 13" reel Packaged with Kapton tape for vacuum pick and place.

Part Number: 3622KTR

  • Current Rating: 15 Amps
  • Finish/Plating: Matte Tin
  • Fuse Entry: Vertical
  • Fuse Size: 2AG & 5mm
  • Material: Brass
  • Mounting: SMT/Rivet
  • Packaging: Tape and Reel - 700 / 13" reel
  • Packaged with Kapton tape for vacuum pick and place.
Buy Now Datasheet
Fuseholders - 36-3622KTR-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3622KTR-ND
Fuseholders 36-3622KTR-ND
Fuse Clip 15A 1 Circuit Cartridge Surface Mount

Fuse Clip 15A 1 Circuit Cartridge Surface Mount

Buy Now Datasheet
Fuseholders - 36-3622KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3622KDKR-ND
Fuseholders 36-3622KDKR-ND
Fuse Clip 15A 1 Circuit Cartridge Surface Mount

Fuse Clip 15A 1 Circuit Cartridge Surface Mount

Buy Now Datasheet
Fuseholders - 36-3622KCT-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3622KCT-ND
Fuseholders 36-3622KCT-ND
Fuse Clip 15A 1 Circuit Cartridge Surface Mount

Fuse Clip 15A 1 Circuit Cartridge Surface Mount

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3622KTR 36-3622KTR-ND
Product Name SMT Fuse Clip- no end stop on T&R w/ Kapton Fuseholders
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Base Holder for 4 3AG Fuses - 3543 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Fuseholders - 36-4246-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Fuse Clip; Chassis Mount
View Details
SMT 2 in 1 Auto Blade Holder-onT&R, Yellow - 3587-20TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
SMT-Vertical Entry Mini Auto Fuse Holder, Red - 3588-10 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers