Keystone Electronics Corp. SMT-Vertical Entry Mini Auto Fuse Holder 3588

Description
Part Number: 3588 # of Fuses: 1 Current Rating: 20 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: SMT UL Recognized: Yes - (USA & Canada) E354010
Request a Quote
Description
Part Number: 3588 # of Fuses: 1 Current Rating: 20 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: SMT UL Recognized: Yes - (USA & Canada) E354010
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SMT vertical entry fuse holder designed for mini automotive blade fuses, with a brass contact and high-temperature nylon 46 insulator rated UL 94V-0. It supports a 20 Amp current rating at 500V AC and is compatible with Littelfuse MIN series and Bussmann ATM series fuses. The holder is available in bulk or tape and reel, with a black color code and a mounting footprint supporting SMT assembly. It meets UL recognition for use in USA and Canada.

Datasheet Summary
Powered by GS/AI

SMT vertical entry fuse holder designed for mini automotive blade fuses, with a brass contact and high-temperature nylon 46 insulator rated UL 94V-0. It supports a 20 Amp current rating at 500V AC and is compatible with Littelfuse MIN series and Bussmann ATM series fuses. The holder is available in bulk or tape and reel, with a black color code and a mounting footprint supporting SMT assembly. It meets UL recognition for use in USA and Canada.

Suppliers

Company
Product
Description
Supplier Links
SMT-Vertical Entry Mini Auto Fuse Holder - 3588 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT-Vertical Entry Mini Auto Fuse Holder
3588
SMT-Vertical Entry Mini Auto Fuse Holder 3588
Part Number: 3588 # of Fuses: 1 Current Rating: 20 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: SMT UL Recognized: Yes - (USA & Canada) E354010

Part Number: 3588

  • # of Fuses: 1
  • Current Rating: 20 Amps
  • Finish/Plating: Matte Tin
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent
  • Fuse Size: Mini Automotive
  • Material: Brass, High Temp Nylon 94V-0
  • Mounting: SMT
  • UL Recognized: Yes - (USA & Canada) E354010
Buy Now Datasheet
Fuseholders - 36-3588-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3588-ND
Fuseholders 36-3588-ND
Fuse Holder 20A 500V 1 Circuit Blade Surface Mount

Fuse Holder 20A 500V 1 Circuit Blade Surface Mount

Buy Now Datasheet
Fuse Holder, Auto Blade, Smt; Fuse Holder Type Keystone - 24T5061 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Auto Blade, Smt; Fuse Holder Type Keystone
24T5061
Fuse Holder, Auto Blade, Smt; Fuse Holder Type Keystone 24T5061
FUSE HOLDER, AUTO BLADE, SMT; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:ATM, MINI; Holder Terminals:Surface Mount; No. of Fuses:1Fuses; Product Range:AUTO Series; Voltage Rating VAC:500V RoHS Compliant: Yes

FUSE HOLDER, AUTO BLADE, SMT; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:ATM, MINI; Holder Terminals:Surface Mount; No. of Fuses:1Fuses; Product Range:AUTO Series; Voltage Rating VAC:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 3588 36-3588-ND 24T5061
Product Name SMT-Vertical Entry Mini Auto Fuse Holder Fuseholders Fuse Holder, Auto Blade, Smt; Fuse Holder Type Keystone
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

5mm Low Profile Holder - 4527 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 5 amps
Mounting THM
View Details
6 suppliers
THM-Vertical Entry Mini Auto Blade Fuse Holder, Blue - 3568-15 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
2 suppliers
Fuseholders - 36-3586KDKR-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Fuse Clip; PC Mount
View Details