Keystone Electronics Corp. SMT-Vertical Entry Mini Auto Blade Fuse Clip, Sturdi-Mount 3583

Description
Part Number: 3583 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse 392/395 Type TE5 /Bussmann: PC Series or equivalent Fuse Size: Mini Automotive Material: Brass Mounting: SMT Extra wide solder pads provide extra stable mounting
Request a Quote Datasheet
Description
Part Number: 3583 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse 392/395 Type TE5 /Bussmann: PC Series or equivalent Fuse Size: Mini Automotive Material: Brass Mounting: SMT Extra wide solder pads provide extra stable mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT-Vertical Entry Mini Auto Blade Fuse Clip, Sturdi-Mount - 3583 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT-Vertical Entry Mini Auto Blade Fuse Clip, Sturdi-Mount
3583
SMT-Vertical Entry Mini Auto Blade Fuse Clip, Sturdi-Mount 3583
Part Number: 3583 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse 392/395 Type TE5 /Bussmann: PC Series or equivalent Fuse Size: Mini Automotive Material: Brass Mounting: SMT Extra wide solder pads provide extra stable mounting

Part Number: 3583

  • Current Rating: 15 Amps
  • Finish/Plating: Matte Tin
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse 392/395 Type TE5 /Bussmann: PC Series or equivalent
  • Fuse Size: Mini Automotive
  • Material: Brass
  • Mounting: SMT
  • Extra wide solder pads provide extra stable mounting
Buy Now Datasheet
Fuseholders - 36-3583-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3583-ND
Fuseholders 36-3583-ND
Fuse Clip 15A 1 Circuit Blade Surface Mount

Fuse Clip 15A 1 Circuit Blade Surface Mount

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3583 36-3583-ND
Product Name SMT-Vertical Entry Mini Auto Blade Fuse Clip, Sturdi-Mount Fuseholders
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

SMT 2 in 1 Auto Blade Holder - 3587 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
3 suppliers
Press-In/Rivet Mount Fuse Clip - 3520 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 6.3 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
THM-Vertical Entry Mini Auto Blade Fuse Holder, Red - 3568-10 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
2 suppliers
THM-Vertical Entry Mini Auto Blade Fuse Holder - 3568 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
3 suppliers