Keystone Electronics Corp. SMT Fuse Clip- no end stop 3622

Description
Part Number: 3622 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 2AG & 5mm Material: Brass Mounting: SMT/Rivet
Request a Quote Datasheet
Description
Part Number: 3622 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 2AG & 5mm Material: Brass Mounting: SMT/Rivet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Fuse Clip- no end stop - 3622 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Fuse Clip- no end stop
3622
SMT Fuse Clip- no end stop 3622
Part Number: 3622 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 2AG & 5mm Material: Brass Mounting: SMT/Rivet

Part Number: 3622

  • Current Rating: 15 Amps
  • Finish/Plating: Matte Tin
  • Fuse Entry: Vertical
  • Fuse Size: 2AG & 5mm
  • Material: Brass
  • Mounting: SMT/Rivet
Buy Now Datasheet
Fuseholders - 36-3622-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3622-ND
Fuseholders 36-3622-ND
Fuse Clip 10A 1 Circuit Cartridge Surface Mount

Fuse Clip 10A 1 Circuit Cartridge Surface Mount

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3622 36-3622-ND
Product Name SMT Fuse Clip- no end stop Fuseholders
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Unlock Full Specs
to access all available technical data

Similar Products

Press-In PC Fuse Clip - 3530 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
THM-Vertical Entry Mini Auto Fuse Holder - 3544-2 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting THM
View Details
3 suppliers
Snap-In PC Fuse Clips w/End Stop - 3521 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
Fiberglass Base Holder for 4 3AG Fuses - 3543 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers