Keystone Electronics Corp. Straight PC Leg Fuse Clip-no end stops 3511

Description
Part Number: 3511 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 1AG,3AG,7AG,8AG Material: Brass Mounting: THM
Request a Quote Datasheet
Description
Part Number: 3511 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 1AG,3AG,7AG,8AG Material: Brass Mounting: THM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight PC Leg Fuse Clip-no end stops - 3511 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Straight PC Leg Fuse Clip-no end stops
3511
Straight PC Leg Fuse Clip-no end stops 3511
Part Number: 3511 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 1AG,3AG,7AG,8AG Material: Brass Mounting: THM

Part Number: 3511

  • Current Rating: 15 Amps
  • Finish/Plating: Matte Tin
  • Fuse Entry: Vertical
  • Fuse Size: 1AG,3AG,7AG,8AG
  • Material: Brass
  • Mounting: THM
Buy Now Datasheet
Fuseholders - 36-3511-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3511-ND
Fuseholders 36-3511-ND
Fuse Clip 15A 1 Circuit Cartridge Through Hole

Fuse Clip 15A 1 Circuit Cartridge Through Hole

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3511 36-3511-ND
Product Name Straight PC Leg Fuse Clip-no end stops Fuseholders
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Unlock Full Specs
to access all available technical data

Similar Products

SMT 2 in 1 Auto Blade Holder-onT&R, Red - 3587-10TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
THM-Vertical Entry Mini Auto Blade Fuse Holder - 3568 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
3 suppliers
SMT-Vertical Entry Mini Auto Fuse Holder-on T&R, Blue - 3588-15TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
3AG Fuse Holder-Lugs or THM - 3526 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting THM
View Details
2 suppliers