Keystone Electronics Corp. SMT-Vertical Entry Mini Auto Blade Fuse Clip, Sturdi-Mount, On Tape and Reel 3583KTR

Description
Part Number: 3583KTR Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass Mounting: SMT Packaging: Tape and Reel - 1,500 / 13" reel Extra wide solder pads provide extra stable mounting
Request a Quote Datasheet
Description
Part Number: 3583KTR Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass Mounting: SMT Packaging: Tape and Reel - 1,500 / 13" reel Extra wide solder pads provide extra stable mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT-Vertical Entry Mini Auto Blade Fuse Clip, Sturdi-Mount, On Tape and Reel - 3583KTR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT-Vertical Entry Mini Auto Blade Fuse Clip, Sturdi-Mount, On Tape and Reel
3583KTR
SMT-Vertical Entry Mini Auto Blade Fuse Clip, Sturdi-Mount, On Tape and Reel 3583KTR
Part Number: 3583KTR Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass Mounting: SMT Packaging: Tape and Reel - 1,500 / 13" reel Extra wide solder pads provide extra stable mounting

Part Number: 3583KTR

  • Current Rating: 15 Amps
  • Finish/Plating: Matte Tin
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent
  • Fuse Size: Mini Automotive
  • Material: Brass
  • Mounting: SMT
  • Packaging: Tape and Reel - 1,500 / 13" reel
  • Extra wide solder pads provide extra stable mounting
Buy Now Datasheet
Fuseholders - 36-3583KTR-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3583KTR-ND
Fuseholders 36-3583KTR-ND
Fuse Clip 15A 1 Circuit Blade Surface Mount

Fuse Clip 15A 1 Circuit Blade Surface Mount

Buy Now Datasheet
Fuseholders - 36-3583KCT-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3583KCT-ND
Fuseholders 36-3583KCT-ND
Fuse Clip 15A 1 Circuit Blade Surface Mount

Fuse Clip 15A 1 Circuit Blade Surface Mount

Buy Now Datasheet
Fuseholders - 36-3583KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3583KDKR-ND
Fuseholders 36-3583KDKR-ND
Fuse Clip 15A 1 Circuit Blade Surface Mount

Fuse Clip 15A 1 Circuit Blade Surface Mount

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3583KTR 36-3583KTR-ND
Product Name SMT-Vertical Entry Mini Auto Blade Fuse Clip, Sturdi-Mount, On Tape and Reel Fuseholders
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

SMT Fuse Clip- no end stop on T&R w/ Kapton - 3622KTR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
THM 2 in 1 Auto Blade Holder - 3557-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
4 suppliers
SMT Fuse Clip- no end stop - 3622 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
Phenolic Base Holder for 4 3AG Fuses - 3539 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
3 suppliers