Keystone Electronics Corp. SMT-Vertical Entry Mini Auto Fuse Holder-on T&R, Red 3588-10TR

Description
Part Number: 3588-10TR # of Fuses: 1 Current Rating: 20 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel UL Recognized: Yes - (USA & Canada) E354010
Request a Quote
Description
Part Number: 3588-10TR # of Fuses: 1 Current Rating: 20 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel UL Recognized: Yes - (USA & Canada) E354010
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SMT vertical entry mini automotive fuse holder for 10-amp fuses, with red color coding, packaged on tape and reel for automated assembly. Compatible with Littelfuse MIN and Bussmann ATM series mini blade fuses. Constructed with brass contacts and matte tin plating, and a high-temperature nylon 46 insulator rated UL 94V-0. Rated for 20 amps at 500V AC, with a temperature range of -50°C to 145°C. Tape and reel specification: 32mm wide, 16mm pitch, 13-inch reel (500 pieces per reel).

Datasheet Summary
Powered by GS/AI

SMT vertical entry mini automotive fuse holder for 10-amp fuses, with red color coding, packaged on tape and reel for automated assembly. Compatible with Littelfuse MIN and Bussmann ATM series mini blade fuses. Constructed with brass contacts and matte tin plating, and a high-temperature nylon 46 insulator rated UL 94V-0. Rated for 20 amps at 500V AC, with a temperature range of -50°C to 145°C. Tape and reel specification: 32mm wide, 16mm pitch, 13-inch reel (500 pieces per reel).

Suppliers

Company
Product
Description
Supplier Links
SMT-Vertical Entry Mini Auto Fuse Holder-on T&R, Red - 3588-10TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT-Vertical Entry Mini Auto Fuse Holder-on T&R, Red
3588-10TR
SMT-Vertical Entry Mini Auto Fuse Holder-on T&R, Red 3588-10TR
Part Number: 3588-10TR # of Fuses: 1 Current Rating: 20 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel UL Recognized: Yes - (USA & Canada) E354010

Part Number: 3588-10TR

  • # of Fuses: 1
  • Current Rating: 20 Amps
  • Finish/Plating: Matte Tin
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent
  • Fuse Size: Mini Automotive
  • Material: Brass, High Temp Nylon 94V-0
  • Mounting: SMT
  • Packaging: Tape and Reel - 500 / 13" reel
  • UL Recognized: Yes - (USA & Canada) E354010
Buy Now Datasheet
Fuseholders - 36-3588-10TR-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3588-10TR-ND
Fuseholders 36-3588-10TR-ND
Fuse Holder 20A 500V 1 Circuit Blade Surface Mount

Fuse Holder 20A 500V 1 Circuit Blade Surface Mount

Buy Now Datasheet
Fuseholders - 36-3588-10DKR-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3588-10DKR-ND
Fuseholders 36-3588-10DKR-ND
Fuse Holder 20A 500V 1 Circuit Blade Surface Mount

Fuse Holder 20A 500V 1 Circuit Blade Surface Mount

Buy Now Datasheet
Fuseholders - 36-3588-10CT-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3588-10CT-ND
Fuseholders 36-3588-10CT-ND
Fuse Holder 20A 500V 1 Circuit Blade Surface Mount

Fuse Holder 20A 500V 1 Circuit Blade Surface Mount

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3588-10TR 36-3588-10TR-ND
Product Name SMT-Vertical Entry Mini Auto Fuse Holder-on T&R, Red Fuseholders
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

5mm Slim Line Fuse holder - 4628 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 5 amps
Mounting THM
View Details
5 suppliers
Horizontal Entry Mini Auto Clip, THM - 3549 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Mounting Fuse Clip; THM
Approvals / Ratings UL
View Details
3 suppliers
Phenolic Base Holder for 2 3AG Fuses - 3537 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Horizontal Entry Mini Auto Fuse Clip, SMT, T&R - 3569TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting Fuse Clip; SMT
View Details
3 suppliers