Keystone Electronics Corp. Vertical Entry Clip 3544

Description
Part Number: 3544 Finish/Plating: Tin-Nickel Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 E354010 (Auto Fuse Clip) - 30 Amp E201546 (Quick-Fit Terminal)
Request a Quote Datasheet
Description
Part Number: 3544 Finish/Plating: Tin-Nickel Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 E354010 (Auto Fuse Clip) - 30 Amp E201546 (Quick-Fit Terminal)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Entry Clip - 3544 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical Entry Clip
3544
Vertical Entry Clip 3544
Part Number: 3544 Finish/Plating: Tin-Nickel Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 E354010 (Auto Fuse Clip) - 30 Amp E201546 (Quick-Fit Terminal)

Part Number: 3544

  • Finish/Plating: Tin-Nickel
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent
  • Fuse Size: Mini Automotive
  • Material: Brass
  • Mounting: THM
  • UL Recognized: Yes - (USA & Canada) E354010

E354010 (Auto Fuse Clip) - 30 Amp

E201546 (Quick-Fit Terminal)

Buy Now Datasheet
Fuse Holder, 0.8 X 2.8Mm, Pcb Mount; Fuse Holder Type Keystone - 62W5057 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 0.8 X 2.8Mm, Pcb Mount; Fuse Holder Type Keystone
62W5057
Fuse Holder, 0.8 X 2.8Mm, Pcb Mount; Fuse Holder Type Keystone 62W5057
FUSE HOLDER, 0.8 X 2.8MM, PCB MOUNT; Fuse Holder Type:Automotive Blade Fuse Clip; Fuse Current:30A; Fuse Size Held:0.11" x 0.032", 2.8mm x 0.8mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:- RoHS Compliant: Yes

FUSE HOLDER, 0.8 X 2.8MM, PCB MOUNT; Fuse Holder Type:Automotive Blade Fuse Clip; Fuse Current:30A; Fuse Size Held:0.11" x 0.032", 2.8mm x 0.8mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 3544 62W5057
Product Name Vertical Entry Clip Fuse Holder, 0.8 X 2.8Mm, Pcb Mount; Fuse Holder Type Keystone
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

SMT-Vertical Entry Mini Auto Fuse Holder-on T&R - 3588TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
5 suppliers
Fuseholders - 36-4246-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Fuse Clip; Chassis Mount
View Details
THM-Vertical Entry Mini Auto Blade Fuse Holder, yellow - 3568-20 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
3 suppliers
Midget - (SPF) Solar Protection Fuse (5AG) -Cover - 3576c - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
View Details